KYOCERA PA5000x 1200 x 1200 DPI A4
Product code:
110C0X3NL0
Brand:
KYOCERA
Product name:
PA5000x
GTIN (EAN/UPC):
0632983080009, 632983080009, 5715063645444
Bullet Points KYOCERA PA5000x 1200 x 1200 DPI A4:
- Up to 6 ways of paper input for max. 2,600 sheet capacity
- Strenghen affinity with Microsoft Universal Print
- Optional SSD hard disk with Data Security Kit
- Long-life components, low energy consumption
Long product name KYOCERA PA5000x 1200 x 1200 DPI A4:
A4, 50 PPM, 1200 x 1200 DPI, LCD, Coretex-A53 1.4 GHz, 512 MB, RJ-45, USB 2.0, 220-240 V, 50/60 Hz
KYOCERA PA5000x 1200 x 1200 DPI A4:
Top performance of ECOSYS PA5000x and embedded the data protection solutions meet the needs of every small and mid-sized workgroups. Up to 50 pages per minute in excellent 1,200 dpi resolution and fast time to first print of only 5.4 seconds boast productivity, while ECOSYS technology contributes to cost savings.