Catalog Object Cloud
TP-Link

TP-Link InSight S285 Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling

Product code:
INSIGHT S285(4MM)
Brand:
TP-Link
Product name:
InSight S285
GTIN (EAN/UPC):
8885020624618, 0810142822572, 810142822572
Bullet Points TP-Link InSight S285 Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling:
  • 4K (8MP) Ultra HD and 24h Full-Color
  • People & Vehicle Analytics†
  • Human & Vehicle Classification
  • Smart Detection
  • Smart Video Enhancement Technology
  • Active Defense and Two-Way Audio
  • IP67 Waterproof and IK10 Vandal-Proof
  • H.265+ Compression Technology
Warranty:
3 year limited warranty
Long product name TP-Link InSight S285 Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling:
VIGI 8MP Full-Color Dome Network Camera, 4 mm, 1/2.7”, 1/3 to 1/10000 s, F1.6, 3840 x 2160, CBR, VBR, BLC/3D DNR/HLC/SmartIR, 120 dB, 12V DC ± 5%, Max. 11 W, 5.5 mm Coaxial Power Plug, PoE: 802.3af/at, class 0, Max. 12.3 W, IP67, 122 x 122 x 89 mm, 0.620 kg, White
TP-Link InSight S285 Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling:
All The Colors, All The Time
8MP Full-Color Dome Network Camera

People & Vehicle Analytics
Search and filter to people or vehicle of interest based on many different attributes, making post-event search faster and easier.

Human & Vehicle Classification
Distinguish humans and vehicles from other objects and receive more accurate event notifications.

Smart Video Enhancement Technology
True WDR: By analyzing and blending different exposures, True WDR ensures both bright and dark areas remain properly exposed, delivering a well-balanced and natural-looking image even in environments with high-contrast lighting.△

Smart IR: Smart IR dynamically adjusts infrared lighting to prevent overexposure and glare, improve visibility at different distances, and ensure clearer footage.

3D DNR: 3D DNR is a noise reduction technology that analyzes image data across frames to selectively reduce noise while preserving important details.

White Balance: White Balance ensures that white appears neutral in an image, regardless of the lighting conditions.

Efficient H.265+ Compression Technology
H.265+ reduces the required bandwidth and storage space for videos while maintaining excellent image quality. It saves 57.5% and 15% more storage space compared to H.264 and H.265, respectively.