Catalog Object Cloud
Viewsonic

Viewsonic WPD-900 projector accessory Wireless transmitter

Product code:
WPD-900
Brand:
Viewsonic
Product name:
WPD-900
GTIN (EAN/UPC):
0766907032246, 766907032246
Bullet Points Viewsonic WPD-900 projector accessory Wireless transmitter:
  • Plug-and-Play: Direct connection without network setup or software installation ​
  • Universal Compatibility: Works seamlessly with over 90% of mobile devices
  • Peer-to-Peer Connection: Stable, secure links with exclusive network and auto channel hopping
  • Extra USB-C Port for Pass-Through Charging: Connect and charge your device simultaneously
  • DRM-Protected Content Streaming: Wirelessly display content from Netflix, Disney+, and more​
Long product name Viewsonic WPD-900 projector accessory Wireless transmitter:
WPD-900 - Up to 1080p 60Hz, HDCP 1.4
Viewsonic WPD-900 projector accessory Wireless transmitter:
The ViewShare WPD-900 is a user-friendly, stable, and secure wireless casting solution that builds on the strengths of its predecessor, the ViewShare WPD-700, with enhanced compatibility. Supporting over 90% of devices, it enables seamless casting via peer-to-peer connection, Miracast, and iOS/macOS screen mirroring, providing exceptional flexibility. Its plug-and-play functionality eliminates the need for network setup or software installation, ensuring a hassle-free experience. The ViewShare supports up to 1080p Full HD resolution and allows DRM-protected content streaming from platforms like Netflix and Disney+. Additionally, a USB-C port with pass-through charging lets users connect and charge their devices simultaneously. With a sleek, modern design, the ViewShare combines style and ease of use. Its 30-meter transmission range delivers stable, secure wireless casting, making it an ideal choice for both professional and personal use.