Catalog Object Cloud
ASUS

ASUS F515EA-BQ1625W Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver

Product code:
90NB0TY2-M00EZ0
Brand:
ASUS
Product name:
F515EA-BQ1625W
GTIN (EAN/UPC):
4711081614326, 0195553614320, 195553614320
Intel® Core™ i3 Processors - Work, play, and create as quickly and seamlessly as your heart desires.<br><br>- Faster performance empowering people to focus, create, and connect like never before<br>- Raising the bar on connectivity<br>- Video editing just under a minute
Bullet Points ASUS F515EA-BQ1625W Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver:
  • Windows 11 Home in S mode 64-bit
  • Intel Core i3-1115G4 (6MB Cache)
  • 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • 8GB DDR4-SDRAM & 256GB SSD
Warranty:
3 Years
Long product name ASUS F515EA-BQ1625W Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver:
Intel Core i3-1115G4 (6MB Cache), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home in S mode 64-bit
ASUS F515EA-BQ1625W Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver:
Easy portability. Effortless productivity.
One of the world’s smallest all-rounder 15-inch laptops

Whether for work or play, ASUS F515 is the entry-level laptop that delivers powerful performance and immersive visuals. Its NanoEdge display boasts wide 178° viewing angles and a matte anti-glare coating for a truly engaging experience. Inside, it’s powered by up to an Intel® Core™ i7 processor with 16 GB 2400 MHz RAM, and features and NVIDIA® MX330 discrete graphics. A dual-storage design with up to a 1 TB PCIe® SSD and a 1 TB HDD gives you the perfect combination of large storage capacity and fast data read / write speeds. There’s also Intel® Optane™ memory support1 to help speed things up even more.