Catalog Object Cloud
ASUS

ASUS ROG Delta S Core Headset Wired Head-band Gaming Black

Product code:
90YH03JC-B1UA00
Brand:
ASUS
Product family:
ROG
Product name:
Delta S Core
GTIN (EAN/UPC):
4711081565451
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points ASUS ROG Delta S Core Headset Wired Head-band Gaming Black:
  • Exclusive 50 mm ASUS Essence drivers and airtight chamber technology for immersive sound
  • Virtual 7.1 surround sound supported by Windows Sonic
  • Discord- and TeamSpeak-certified boom microphone for clear in-game voice communication
  • Lightweight 270-gram design with ergonomic D-shaped ear cushions for long-lasting comfort
  • 3.5 mm connector for compatibility with PCs, Macs, PlayStation®, Nintendo Switch™, Xbox and mobile devices
Long product name ASUS ROG Delta S Core Headset Wired Head-band Gaming Black:
3.5 mm, 270 g, black, Neodymium magnet, 50mm, 20 - 40000 Hz
ASUS ROG Delta S Core Headset Wired Head-band Gaming Black:
Lightweight 3.5 mm gaming headset with 50 mm ASUS Essence drivers, virtual 7.1 surround sound, compatible with PCs, PlayStation® 5, Nintendo Switch™ and Xbox

Lightweight Design.
Immersive Sound.

The ROG Delta S Core is the lightest model in the Delta gaming headset series, weighing in at just 270 grams. Geared for unmatched comfort and performance, the Delta S Core features ergonomic D-shaped ear cups, exclusive 50 mm ASUS Essence drivers and virtual 7.1 surround sound, plus a Discord- and TeamSpeak-certified boom microphone for ultimate gaming immersion.

High-Resolution Gaming Audio
The Delta S Core features exclusive 50 mm ASUS Essence drivers in airtight chambers to provide high-resolution audio. The drivers feature a wide frequency response of 20 Hz–40 kHz to provide crystal-clear highs, incredibly strong bass, and are tilted by 12° in each ear cup to channel audio directly into the ear canal.

Certifiably Clear Communication
With a detachable unidirectional boom microphone that’s certified by TeamSpeak and Discord, the Delta S Core ensures clear in-game voice communication.

Multi-Platform Compatibility
The Delta S Core features a 3.5 mm connector, which enables the headset to be used on almost any gaming platform, including PCs, Macs, PlayStation® 4 and 5, Nintendo Switch™, Xbox One™ and Series X | S, and mobile devices.

Crafted for Comfort
The foldable Delta S Core tips the scales at a lightweight 270 grams. It includes D-shaped ear cups that closely match the shape of your ears to reduce unnecessary contact areas by up to 20% for a more comfortable fit.

Intuitive Control
A volume wheel and microphone toggle on the ear cup allow for easy volume adjustment or muting on the fly.
Disclaimer ASUS ROG Delta S Core Headset Wired Head-band Gaming Black $90YH03JC-B1UA00:
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.