Catalog Object Cloud
Equip

Equip 2-Port 30W GaN Slim USB PD Charger, USB-C x1, USB-A x1

Product code:
245523
Brand:
Equip
Product name:
2-Port 30W GaN Slim USB PD Charger, USB-C x1, USB-A x1
GTIN (EAN/UPC):
4015867242698
Bullet Points Equip 2-Port 30W GaN Slim USB PD Charger, USB-C x1, USB-A x1:
  • Dual-Port Output: 1x USB-C PD + 1x USB-A for simultaneous charging of two devices
  • USB Power Delivery (PD) 3.0 technology with quick charge function
  • GaN Technology: Next-generation Gallium Nitride for higher efficiency and compact size
  • Input votage: 100-240V AC, 50/60Hz
  • USB-C output: DC 5V⎓3A / 9V⎓3A / 12V⎓2.5A / 15V⎓2A / 20V⎓1.5A(Max. 30W)
  • Compatible with most of smartphones and tablets with USB-C charging
  • Slim & Lightweight Design: Ultra-compact form factor for portability and travel
  • Overload, overvoltage, overcurrent and short-circuit protection
Long product name Equip 2-Port 30W GaN Slim USB PD Charger, USB-C x1, USB-A x1:
2-Port 30W GaN Slim USB PD Charger, USB-C x1, USB-A x1
Equip 2-Port 30W GaN Slim USB PD Charger, USB-C x1, USB-A x1:
The Equip 245523 2-Port 30W GaN Slim USB PD Charger is a high-performance, compact power solution designed for modern digital lifestyles. Powered by advanced GaN (Gallium Nitride) technology, it achieves superior energy efficiency and reduced heat generation compared to conventional silicon chargers. This allows for a slimmer and lighter design, making it easy to carry in a pocket, purse, or laptop bag—perfect for home, office, and travel use.

Featuring one USB-C Power Delivery (PD) port and one USB-A port, the charger provides flexible charging options for multiple devices. The USB-C PD port delivers up to 30W of fast charging power, making it ideal for smartphones, tablets, handheld game consoles, and even smaller laptops or ultrabooks. The USB-A port supports standard charging for accessories such as wireless earbuds, Bluetooth speakers, or legacy devices, ensuring broad compatibility.