ABYSM AG700 Pro 7.1 Black Headset Wired Head-band Gaming Black, Red
Product code:
AB854001
Brand:
ABYSM
Product name:
AG700 Pro 7.1 Black
GTIN (EAN/UPC):
6940533545361
Bullet Points ABYSM AG700 Pro 7.1 Black Headset Wired Head-band Gaming Black, Red:
- Black, Red Gaming Head-band Headset
- Wired 3.5 mm connector USB connectivity
- Supraaural 20 - 20000 Hz 60 Ω 104 dB
- Microphone type: Boom -42 dB
Long product name ABYSM AG700 Pro 7.1 Black Headset Wired Head-band Gaming Black, Red:
7.1, 20Hz – 20KHz, 60 Ω, 104 dB, 20 mW, 100Hz – 10KHz, -42 dB, 3.5 mm, USB, 175 x 210 x 96.7 mm, 285 g, Black / Red
ABYSM AG700 Pro 7.1 Black Headset Wired Head-band Gaming Black, Red:
ABYSM presents its new range of AG700 PRO 7.1 Headphones, manufactured in the highest quality to fit the most demanding gamers. Enjoying high-quality sound compatible with Windows Sonic for total immersion in your games. Its omnidirectional microphone is optimized to pick up voice clearly and reduce ambient noise so it can be heard loud and clear in long sessions on Discord.
Besides, you can enjoy the AG700 PRO 7.1 not just on PC or on a Smartphone, since it is compatible with the main Next-Gen video game platforms such as Microsoft Xbox Series, Sony PlayStation 5 or Nintendo Switch.
DESIGN
Made of high-quality materials with a good finish. Its headphones reproduce in perfect clean sound not only for gaming sessions but it can also be used to enjoy music and movies.
CONTROL OVER SOUND
With its audio interface you can connect the headphones via USB to enjoy an immersive experience with its 7.1 Virtual Surround as well as being able to control the volume of the audio and the microphone.
Besides, you can enjoy the AG700 PRO 7.1 not just on PC or on a Smartphone, since it is compatible with the main Next-Gen video game platforms such as Microsoft Xbox Series, Sony PlayStation 5 or Nintendo Switch.
DESIGN
Made of high-quality materials with a good finish. Its headphones reproduce in perfect clean sound not only for gaming sessions but it can also be used to enjoy music and movies.
CONTROL OVER SOUND
With its audio interface you can connect the headphones via USB to enjoy an immersive experience with its 7.1 Virtual Surround as well as being able to control the volume of the audio and the microphone.