Conceptronic DONN36B Dual-bay RGB Hard Drive Docking Station, for 2.5/3.5-Inch HDD SSD, 2 x USB A, SD/TF Card Reader, UASP
Product code:
DONN36B
Brand:
Conceptronic
Product name:
DONN36B Dual-bay RGB Hard Drive Docking Station, for 2.5/3.5-Inch HDD SSD, 2 x USB A, SD/TF Card Reader, UASP
GTIN (EAN/UPC):
4015867244623
Bullet Points Conceptronic DONN36B Dual-bay RGB Hard Drive Docking Station, for 2.5/3.5-Inch HDD SSD, 2 x USB A, SD/TF Card Reader, UASP:
- Connector: Dual-bay docking station for 2.5" and 3.5" SATA HDDs or SSDs
- Cloning: One-key offline cloning for fast disk duplication without a computer
- Data Transfer: USB 3.2 Gen 1 interface with speeds up to 5Gbps
- Capacity: Supports up to 20TB per bay, 40TB total
- Card Reader: Integrated SD and TF card slots for convenient data access
- USB Ports: USB-A ports for connecting additional USB peripherals
- Lighting: Dynamic RGB lighting with on/off control
- Indicators: LED indicators for power and drive activity status
- Design: Tool-free design for quick and easy drive installation
- Installation: Simple Plug and Play
- Compatibility: Windows, macOS and Linux
Long product name Conceptronic DONN36B Dual-bay RGB Hard Drive Docking Station, for 2.5/3.5-Inch HDD SSD, 2 x USB A, SD/TF Card Reader, UASP:
DONN36B Dual-bay RGB Hard Drive Docking Station, for 2.5/3.5-Inch HDD SSD, 2 x USB A, SD/TF Card Reader, UASP
Conceptronic DONN36B Dual-bay RGB Hard Drive Docking Station, for 2.5/3.5-Inch HDD SSD, 2 x USB A, SD/TF Card Reader, UASP:
The Dual-bay RGB Hard Drive Docking Station is designed to deliver high-speed data access, flexible storage expansion, and a visually dynamic desktop experience. Supporting both 2.5" and 3.5" SATA HDDs and SSDs, it allows you to easily manage, transfer, and back up large volumes of data with ease.
Equipped with a high-speed USB 3.2 Gen 1 interface, the docking station provides reliable data transfer rates of up to 5Gbps, ensuring efficient performance for everyday workflows. Each bay supports drives up to 20TB, offering a total capacity of up to 40TB, making it an ideal solution for professionals handling large files, backups, or media libraries.
The built-in one-key offline cloning function enables quick and convenient disk duplication without the need for a computer, streamlining backup and upgrade processes. Its integrated SD and TF card slots, along with two USB-A ports, further enhance connectivity by allowing easy access to memory cards and additional USB devices.
Designed for both functionality and style, the docking station features dynamic RGB lighting with on/off control, adding a modern touch to any workspace. The tool-free design ensures effortless drive installation, while LED indicators provide clear status updates for power and drive activity. Combining performance, convenience, and visual appeal, this docking station is a versatile solution for both professional and home use.
Equipped with a high-speed USB 3.2 Gen 1 interface, the docking station provides reliable data transfer rates of up to 5Gbps, ensuring efficient performance for everyday workflows. Each bay supports drives up to 20TB, offering a total capacity of up to 40TB, making it an ideal solution for professionals handling large files, backups, or media libraries.
The built-in one-key offline cloning function enables quick and convenient disk duplication without the need for a computer, streamlining backup and upgrade processes. Its integrated SD and TF card slots, along with two USB-A ports, further enhance connectivity by allowing easy access to memory cards and additional USB devices.
Designed for both functionality and style, the docking station features dynamic RGB lighting with on/off control, adding a modern touch to any workspace. The tool-free design ensures effortless drive installation, while LED indicators provide clear status updates for power and drive activity. Combining performance, convenience, and visual appeal, this docking station is a versatile solution for both professional and home use.