Nanocable USB 2.0, 1m USB cable USB C USB B 0.48 Gbit/s Black
Product code:
10.01.2201
Brand:
Nanocable
Product name:
USB 2.0, 1m
GTIN (EAN/UPC):
8433281007734
Bullet Points Nanocable USB 2.0, 1m USB cable USB C USB B 0.48 Gbit/s Black:
- Ideal for connecting your USB-B device to a USB-C device
- Data transfer ratup to 480Mbps.
- Compatible with ports with Thunderbolt ™ 3.
- The Type-C USB connector is easier to connect. Use than previous generation USB connectors. Its reversible design allows you to connect devices with either side facinup. Insert the cable correctly at any time, without making a mistake or causing damage to the port.
- This USB-C cable is USB-IF certified, which means it meets all USB 2.0 specifications.
- Length: 1.0 meter
- Color: Black
- RoHS
- Performance Test: 100% tested
Long product name Nanocable USB 2.0, 1m USB cable USB C USB B 0.48 Gbit/s Black:
USB 2.0 printer cable 3A, type USB-C/M-B/M, black, 1.0m
Nanocable USB 2.0, 1m USB cable USB C USB B 0.48 Gbit/s Black:
USB 2.0 cable with type USB-C conector male at one end and type B male at the other