Catalog Object Cloud
Moza Racing

Moza Racing MOZA FSR V2 Formula Wheel

Product code:
RS068
Brand:
Moza Racing
Product name:
MOZA FSR V2 Formula Wheel
GTIN (EAN/UPC):
6973137270599, 0850062761438, 850062761438
Bullet Points Moza Racing MOZA FSR V2 Formula Wheel:
  • Customizable Dashboard UI System
  • MOZA is the first sim hardware manufacturer to offer a proprietary customizable UI system. Through MOZA Pit House software, users can choose from a range of pre-set dashboard layouts or design their own unique interface. These custom designs can be shared on the MOZA community platform, enabling users to showcase their creations or download and apply designs made by others
  • 6 RGB Signal Lights
  • The MOZA FSR2 Formula Wheel is equipped with 6 RGB signal lights, offering up to 16.7 million color combinations. These lights provide real-time track alerts, such as yellow, blue, and red flags, offering intuitive cues like accident warnings or overtaking signals to keep drivers aware of track conditions. The lighting modes are customizable to suit different race regulations and track requirements
  • 6-paddle Design
  • The MOZA FSR2 Formula Wheel features a 6-paddle design. In addition to the shift and dual-clutch paddles, it includes an extra pair of paddles for quick activation of DRS and KERS systems, along with flexible adjustment of driving modes and vehicle settings to meet a variety of operational needs
  • Dual 7-Way Switches
  • Upgraded from a universal joystick to dual 7-way switches, this design allows precise up, down, left, right, press, and left-right rotation actions. It simplifies navigation through menus, vehicle settings adjustments, and enhances control during races, improving response times and operational efficiency for a professional-grade racing experience
  • Touchscreen
  • The upgraded 4.3-inch touchscreen supports intuitive swiping actions (up, down, left, right), enabling quick changes to dashboard styles and seamless switching between different UI interfaces during a race
  • High-Performance Quad-Core Processor
  • Powered by a 1.3GHz quad-core processor, the dashboard provides real-time, low-latency data rendering for complex visuals
Long product name Moza Racing MOZA FSR V2 Formula Wheel:
MOZA FSR2 Formula Wheel
Moza Racing MOZA FSR V2 Formula Wheel:

•Size: 280mm formula-style steering wheel
•Back Plate Material: Aluminum alloy
•Face Plate Material: 5mm-thick 3K twill carbon fiber
•Grip Material: Perforated microfiber leather
•Display: 4.3-inch touchscreen display
•Display UI: Fully customizable
•Short-Travel Backlit Buttons: 10
•Backlit Color Options for Buttons: 16.7 million colors
•Rotary Encoders: 5
•Thumb Encoders: 2
•7-Way Switches: 2
•Signal Lights: 6 LED side-mounted signal lights
•Shift Indicator Lights: 10 LED top-mounted shift indicator lights
•Adjustable Colors for Shift Lights, Signal Lights, and Button Lights: 16.7 million colors
•Shift Paddles: Hall sensor magnetic carbon fiber paddles
•Dual Clutch Paddles: Hall sensor magnetic carbon fiber paddles
•Smart Telemetry: Supported
•Fully Adjustable RPM LEDs through MOZA Pit House: Supported
•Release Method: aluminum quick release
•Communication Method: Wireless and via conductive slip ring
•Compatibility: compatible with all MOZA wheelbases and works with 3rd party wheelbases via MOZA hub.