TP-Link Omada 10-Port Gigabit Smart Switch with 8-Port PoE+
Product code:
SG2210MP
Brand:
TP-Link
Product family:
Omada
Product name:
Omada 10-Port Gigabit Smart Switch with 8-Port PoE+
GTIN (EAN/UPC):
6935364030674, 1210002611787, 0840460605083, 840460605083, 1210002611794
Bullet Points TP-Link Omada 10-Port Gigabit Smart Switch with 8-Port PoE+:
- 8× Gigabit 802.3af/at PoE+ ports and 2× Gigabit SFP slots
- 150 W total PoE budget with up to 30 W PoE output per port*
- Centralized cloud management via the web or the Omada app†
- Standalone management via web, CLI, SNMP, and RMON
- Static Routing helps route internal traffic for higher efficiency
- VLAN, ACL, QoS, and IGMP Snooping
- Durable metal casing and desktop/rack mounting design
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link Omada 10-Port Gigabit Smart Switch with 8-Port PoE+:
8× 10/100/1000 Mbps RJ45 PoE+, 2× 100/1000 Mbps SFP, 20 Gbps, 8K MAC, 9 KB Jumbo, 294×180×44 mm
TP-Link Omada 10-Port Gigabit Smart Switch with 8-Port PoE+:
TP-Link’s brand new Omada smart switches provide huge upgrade comparing with previous versions. The switches can be managed by Omada SDN Controller, which provides professional and reliable one-step solutions. Integrated L2 and L2+ features such as 802.1Q VLAN, QoS, IGMP Snooping and static routing provide cost-effective networking solutions for small and medium-sized businesses without sacrificing enhanced usability and strong performance.