CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet
Product code:
CAC-1115
Brand:
CLUB3D
Product name:
Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet
GTIN (EAN/UPC):
8719214470630, 0841615100811, 841615100811
Bullet Points CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet:
- 2 m
- Mini Displayport Straight Male
- Displayport Straight Male
- DisplayPort version: 1.4
- 7680 x 4320 pixels 120 Hz 32.4 Gbit/s
- Display Stream Compression (DSC) 3D Plug and Play
- Black
Long product name CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet:
Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet
CLUB3D Mini DisplayPort to DisplayPort 1.4 HBR3 8K60Hz Cable, 2 Meter / 6.56 Feet:
The Club 3D Mini DisplayPort™ to DisplayPort™ 1.4 cable enables the connection of your Mini DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other DisplayPort™ supported device. It features a locking DisplayPort™ connector providing a secure, dependable connection. Simply press the built-in one- touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage. The Cable is fully Bi-Directional.
Features:
* Fully DisplayPort™ Version 1.4 Compliant, HBR3, 32.4Gbps
* Support for Display Stream Compression (DSC) 1.2
* Support for Forward Error Correction
* Support for up to 32 Inline Audio Channels
* Downwards compatible to older Displayport standards
* Support resolutions up to 8K @ 60Hz or 2 x 4K @ 60Hz
* Fully Bi-Directional
Features:
* Fully DisplayPort™ Version 1.4 Compliant, HBR3, 32.4Gbps
* Support for Display Stream Compression (DSC) 1.2
* Support for Forward Error Correction
* Support for up to 32 Inline Audio Channels
* Downwards compatible to older Displayport standards
* Support resolutions up to 8K @ 60Hz or 2 x 4K @ 60Hz
* Fully Bi-Directional