Catalog Object Cloud
TP-Link

TP-Link 300Mbps Wireless N Access Point

Product code:
TL-WA801N V1
Brand:
TP-Link
Product name:
300Mbps Wireless N Access Point
GTIN (EAN/UPC):
6935364052478
Bullet Points TP-Link 300Mbps Wireless N Access Point:
  • 300 Mbps wireless speed ideal for smooth HD video, voice streaming, and online gaming
  • Supports multiple operation modes: Access Point, Multi-SSID, Client, and Range Extender modes
  • Protects your home network with WPA2 encryption and makes quick connection with the push of a button
  • Up to 30 meters (100 feet) of flexible deployment with included Passive Power over Ethernet Injector
Warranty:
3 year limited warranty
Long product name TP-Link 300Mbps Wireless N Access Point:
1× 10/100 M Ethernet Port(RJ45), IEEE 802.11n,g,b, 2.4 GHz, 181.6 × 129.5 × 36.2 mm,
TP-Link 300Mbps Wireless N Access Point:
What This Product Does
The TP-LINK Wireless N Access Point TL-WA801N is designed to establish or expand a scalable high-speed wireless N network or to connect multiple Ethernet-enabled devices such as game consoles, digital media adapters, printers, or network-attached storage devices to a wireless network. The AP supports a host of different functions that makes your wireless networking experience more flexible than ever before. Now, you can enjoy a better Internet experience when downloading, gaming, video streaming or any other applications that you may wish to use.

Wireless N - Speed & Range
Adopting IEEE 802.11n advanced MIMO (Multi Input Multi Output) technology, it simultaneously works through two antennas to Tx and Rx to overcome the interference and signal degradation when traveling long distances or through physical barriers in a small office or a large apartment, resulting in an incredible improvement in the wireless performance, even in a steel-and-concrete building. Above all, you could easily pick up the wireless network during long-distance connection where legacy 11g products may not!

Multiple Operating Modes
- Easy to Build WLAN
Supports multiple operation modes (Access Point, Multi-SSID, Client, Range Extender) to enable various wireless applications to give users a more dynamic and comprehensive experience when using their APs. Multiple operating modes also help you easily build wireless network for hard-to-wire locations or eliminating wireless dead zone.

Passive PoE Supported
- More Flexible Deployment
The TL-WA801N is able to be powered using an Ethernet cable to simultaneously send data and electricity to wherever your AP may be located even up to 100 feet away. This feature multiplies your options allowing you to place the AP in a position that is most convenient to get the best signal possible, such as on the wall or on the ceiling of your office.