Catalog Object Cloud
TP-Link

TP-Link INSIGHT S445 Turret IP security camera Outdoor 2688 x 1520 pixels Ceiling

Product code:
INSIGHT S445(2.8MM)
Brand:
TP-Link
Product name:
INSIGHT S445
GTIN (EAN/UPC):
0810142823982, 810142823982, 1210002606325, 8885020628203
Bullet Points TP-Link INSIGHT S445 Turret IP security camera Outdoor 2688 x 1520 pixels Ceiling:
  • 4MP Super-High Definition and 24h Full-Color
  • People & Vehicle Analytics§
  • Human & Vehicle Classification
  • Smart Detection
  • Smart Video Enhancement Technology
  • Active Defense and Two-Way Audio
  • IP67 Waterproof
  • H.265+ Compression Technology
Warranty:
3 year limited warranty
Long product name TP-Link INSIGHT S445 Turret IP security camera Outdoor 2688 x 1520 pixels Ceiling:
VIGI 4MP Full-Color Turret Network Camera, 1/2.7”, 1/3 to 1/10000 s, F1.6, 2688 x 1520, CBR, VBR, BLC/3D DNR/HLC/SmartIR, 120 dB, 12V DC ± 5%, Max. 11 W, 5.5 mm Coaxial Power Plug, PoE: 802.3af/at, class 0, Max. 12 W, IP67, 111 x 111 x 83.7 mm, 0.48 kg, White
TP-Link INSIGHT S445 Turret IP security camera Outdoor 2688 x 1520 pixels Ceiling:
People & Vehicle Analytics
Search and filter to people or vehicle of interest based on many different attributes, making post-event search faster and easier.

Human & Vehicle Classification
Distinguish humans and vehicles from other objects and receive more accurate event notifications.

True WDR: By analyzing and blending different exposures, True WDR ensures both bright and dark areas remain properly exposed, delivering a well-balanced and natural-looking image even in environments with high-contrast lighting.△

Smart IR: Smart IR dynamically adjusts infrared lighting to prevent overexposure and glare, improve visibility at different distances, and ensure clearer footage.

3D DNR: 3D DNR is a noise reduction technology that analyzes image data across frames to selectively reduce noise while preserving important details.

White Balance: White Balance ensures that white appears neutral in an image, regardless of the lighting conditions.

Efficient H.265+ Compression Technology
H.265+ reduces the required bandwidth and storage space for videos while maintaining excellent image quality. It saves 57.5% and 15% more storage space compared to H.264 and H.265, respectively.