Catalog Object Cloud
Kingston Technology

Kingston Technology 4000G FURY RENEGADE M.2 2280 NVMe SSD

Product code:
SFYRD/4000G
Brand:
Kingston Technology
Product name:
4000G FURY RENEGADE M.2 2280 NVMe SSD
GTIN (EAN/UPC):
0740617324501, 740617324501
Bullet Points Kingston Technology 4000G FURY RENEGADE M.2 2280 NVMe SSD:
  • Incredible PCIe Gen 4x4 NVMe performance
  • Available with heatsink or low-profile heat spreader
  • Slim M.2 2280 form factor
  • High capacities of up to 4TB**
  • PS5™ Ready
Warranty:
Limited 5-year warranty with free technical support
Long product name Kingston Technology 4000G FURY RENEGADE M.2 2280 NVMe SSD:
4000G FURY RENEGADE M.2 2280 NVMe SSD
Kingston Technology 4000G FURY RENEGADE M.2 2280 NVMe SSD:
Kingston FURY™ Renegade PCIe 4.0 NVMe M.2 SSD provides cutting-edge performance in high capacities for gaming and hardware enthusiasts seeking extreme performance for PC builds and upgrades. By leveraging the latest Gen 4x4 NVMe controller and 3D TLC NAND, Kingston FURY Renegade SSD offers blazing speeds of up to 7,300/7,000MB/s* read/write and up to 1,000,000 IOPS* for amazing consistency and exceptional gaming experience. From game and application loading times to streaming and capturing, give your system a boost in overall responsiveness.

With better heat management comes better stability during peak performance. The slim M.2 combined with a low profile, graphene aluminum heat spreader is optimized for intense usage in gaming laptops and desktops. The optional heatsink model delivers an additional layer of thermal dispersion so when the game heats up, your PS5™ console stays cool. Kingston FURY Renegade SSD matches the top-tier performance of the Kingston FURY Renegade memory line to produce the ultimate team to keep you at the top of your game.

Available in capacities from 500GB–4TB** to store an extensive library of your favourite games and media.

Level up with PCIe 4.0 NVMe
Dominate with cutting-edge Gen 4x4 intense speeds of up to 7,300/7,000MB/s* read/write and up to 1,000,000 IOPS* performance.

Maximise your motherboard
Powerful slim M.2 form factor to enhance your gaming rig and laptop.

More space to play
Get all the latest titles and DLC available. Performance with high capacities of up to 4TB** to store your favourite games and media.

Low-profile graphene aluminium heat spreader
Advanced thermal dissipation keeps your drive cool
during intense usage. Brings higher performance to the tightest of spaces in gaming laptops and motherboards.

PS5™ ready
Game-changing storage designed to maximise your play. Optional integrated aluminium
heatsink model provides an additional layer of thermal dispersion to cool the drive and maintain peak performance.
Disclaimer Kingston Technology 4000G FURY RENEGADE M.2 2280 NVMe SSD $SFYRD/4000G:
* Based on “out-of-box performance” using a PCIe 4.0 motherboard. Speed may vary due to host hardware, software, and usage.
** Some of the listed capacity on a flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Memory Guide at kingston.com/flashguide. *** Total Bytes Written (TBW) is derived from the JEDEC Client Workload (JESD219A). **** Limited warranty based on 5 years or “Percentage Used” which can be found using the Kingston SSD Manager (Kingston.com/SSDManager). For NVMe SSDs, a new unused product will show a Percentage Used value of 0, whereas a product that reaches its warranty limit will show a Percentage Used value of greater than or equal to one hundred (100). See Kingston.com/wa for details.