Catalog Object Cloud
MSI

MSI G32CQ4 E2 computer monitor 80 cm (31.5") 2560 x 1440 pixels Wide Quad HD LCD Black

Product code:
G32CQ4 E2
Brand:
MSI
Product name:
G32CQ4 E2
GTIN (EAN/UPC):
4719072962838, 5051868211171, 0824142288009, 824142288009, 4711377072649
G means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points MSI G32CQ4 E2 computer monitor 80 cm (31.5") 2560 x 1440 pixels Wide Quad HD LCD Black:
  • Curved Gaming display (1500R) – The best gameplay immersion
  • 170Hz Refresh Rate – Real smooth gaming
  • 1ms response time – eliminate screen tearing and choppy frame rates
  • WQHD (2560 x 1440) – Game titles will even look better, displaying more details due to the WQHD (2560 x 1440) resolution
  • Wide Color Gamut – Game colors and details will look more realistic and refined, to push game immersion to its limits
  • Anti-Flicker and Less Blue Light – game even longer and prevent eye strain and fatique
  • Frameless design – Ultimate gameplay experience
  • 178° wide view angle
  • HDR Ready-Provide eye-catching detail through contrast and shadows adjustment
Long product name MSI G32CQ4 E2 computer monitor 80 cm (31.5") 2560 x 1440 pixels Wide Quad HD LCD Black:
31.5" (80 cm), 697.344 x 392.256 , 2560 x 1440, 16:9, 170Hz, 2x HDMI, Anti-glare, 41W, FHD @ 120Hz, 100~240V, 50~60Hz
MSI G32CQ4 E2 computer monitor 80 cm (31.5") 2560 x 1440 pixels Wide Quad HD LCD Black:
CURVED FOR YOUR
VIEWING PLEASURE

The MSI monitors use a curved display panel that has a curvature rate of R1500, which is the most comfortable and suitable for a wide range of applications from general computing to gaming. Curved panels also help with gameplay immersion, making you feel more connected to the entire experience.

170HZ REFRESH RATE +
1MS RESPONSE TIME

The MSI Gaming monitors are equipped with a 170Hz refresh rate and 1ms response time VA panel which has the most benefit in fast moving game genres such as first person shooters, fighters, racing sims, real-time strategy, and sports. These type of games require very fast and precise movements, which an ultra-high refresh rate and fast response time monitor will put you ahead of your competition.

SMOOTHEN OUT YOUR GAMEPLAY
The MSI Gaming Monitor is built with Adaptive Sync technology to achieve the smooth visuals for your gameplay. Adaptive Sync technology will sync the refresh rate of your monitor with your GPU to eliminate screen tearing or stuttering. The ultra-smooth and lag-free visuals that Adaptive Sync provide will allow you to enjoy the game the way it was meant to be enjoyed.

FROM EDGE TO EDGE
With a super narrow bezel, enjoy the best immersion possible in the latest games with a multi-monitor 180 degree setup. Enjoy better continuity between screens while playing games, working, or general computing.

THE MOST
VIVID DISPLAY

MSI gaming monitor is equipped with HDR technology that can produce images with more details, wider range of colors, and look more similar to what is seen by the human eye when compared to traditional monitor.

Windows 11 Auto HDR supported, please check below link to learn more about Auto HDR and how to enable.

ANTI-FLICKER
TECHNOLOGY

Generic monitor displays normally have a flicker-rate of about 200-times per second, which is unnoticeable to the naked eye, but can cause fatigue over time. MSI Anti-Flicker technology provides a very comfortable viewing experience by reducing the amount of flicker.

178 DEGREES OF
WIDE VIEWING ANGLE

By having a large viewing angle, MSI gaming monitors has more leeway for placing your monitor in your setup without giving up the optimal viewing experience. Colors and details will stay sharp at more angles compared to other monitors with less viewing angles.

BLUE LIGHT REDUCTION
MSI monitors are optimized to produce less amount of blue light displayed by the monitor, so that you can game for longer periods of time without eye-fatigue.