Catalog Object Cloud
CHERRY

CHERRY MW 4500 LEFT Wireless 45 Degree Mouse, Black, USB

Product code:
JW-4550
Brand:
CHERRY
Product name:
MW 4500 LEFT Wireless 45 Degree Mouse, Black, USB
GTIN (EAN/UPC):
4025112090653
Bullet Points CHERRY MW 4500 LEFT Wireless 45 Degree Mouse, Black, USB:
  • Particularly ergonomic shape in 45° design
  • Precise sensor with 3 selectable resolutions
  • Status LED indicates low battery
  • 6 buttons and scroll wheel
  • Pleasant feeling in the hand due to abrasion-resistant surface finish
  • Extra-small nanoreceiver
Long product name CHERRY MW 4500 LEFT Wireless 45 Degree Mouse, Black, USB:
Left-handed, Optical, 1200 dpi, 6 buttons, Wireless 2.4 GHz, black
CHERRY MW 4500 LEFT Wireless 45 Degree Mouse, Black, USB:
Symmetrical mice can be used by right and left handed people. However, left-handers have to rethink their use, as the mouse buttons are designed for right-handers. Neither the position of the thumb buttons nor the general ergonomics are adapted to the needs of left-handers. This affects the workflow and concentration.

The CHERRY MW 4500 LEFT offers you all the advantages that an ergonomic wireless mouse for left-handers needs. The vertical 45 ° design supports your natural hand position and can thus prevent the occurrence of health problems such as a mouse arm or wrist pain. The thumb buttons can also be assigned individually for the left-handed mouse. We recommend our free CHERRY KEYS software for this purpose.

Ergonomic work also means reliability. The "dots per inch" of the optical wireless mouse for left-handers can be set in 3 levels up to 1200 dpi. This guarantees a high level of precision in the entries and minimizes errors. Coupled with a long radio range of up to 10 meters, you don't have to worry about a weak or broken connection. The mouse can be easily connected to any Windows or Mac PC without a cable using the nano receiver.

Do you prefer to left click on the left or right button? We know that not all left-handers will agree on this. Therefore, this assignment can be easily switched using a key combination.

The CHERRY MW 4500 LEFT is battery operated. The matching batteries AAA 1.5 V are of course included in the scope of delivery. An integrated status LED shows you the battery status of the mouse at a glance.

It feels different from any other computer mouse. But only briefly. Because when you use it, you quickly notice that a vertical mouse is different, but above all comfortable, somehow more relaxed. The angle is a bit steeper than with a normal mouse, which means your wrist is at a 45 degree angle.

The angled shape of the mouse much better corresponds to the natural, relaxed position of the wrist.
It feels strange at first, but it’s actually a more natural hand posture and thus reduces the risk of wrist problems – and it doesn’t matter if you’re right-handed or left-handed, because the CHERRY MW 4500 is also available as the CHERRY MW 4500 LEFT. It’s the same for prolonged working in the office as it is when you spend several hours on your computer at home. And thanks to the latest wireless technology, you don't have any annoying tangled cables.

Right-handed? Left-handed? We’ve got the ideal solution for both.
The CHERRY MW 4500 and CHERRY MW 4500 LEFT are totally relaxing to work with. There’s less strain on your tendons – no matter whether you’re right-handed or left-handed. Two additional thumb buttons let you move back and forth in your web browser, and with the aid of the CHERRY KEYS software you can individually assign copy and paste functions. It will change the way you work.

I can do that left-handed.
Left-handed people are a minority. In the UK & the US, the figure is believed to be only about 12-13% of the population. . This means they are often forgotten about when products are developed. And this despite the fact that there have been so many prominent left-handers – Bill Gates and Steve Jobs, for example. The MW 4500 LEFT shows CHERRY’s commitment to equality, offering left-handed people a high-quality brand mouse. And one feature is particularly special. It doesn’t prescribe to left-handers that their left click must be on the left as it is for everyone else, or must be on the right because everything else is reversed. You can simply reconfigure it yourself.

An all-rounder in the office or at home.
The CHERRY MW 4500 mouse is not just good for your posture. It also feels nice, is comfortable to hold and is fun to use, whether in the office or at home. To adjust the speed, the resolution can be set with a button in 3 levels up to 1200 dpi. The extra-small nanoreceiver can be easily kept in the laptop or in the bottom of the mouse.