Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps
Product code:
C11C480141
Brand:
Epson
Product name:
LQ-630
GTIN (EAN/UPC):
8715946538068, 5052916480136
Bullet Points Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps:
- 360 x 180 DPI 360 cps Grey
- 57 dB
- Buffer size: 32 KB
- Standard interfaces: Parallel, USB 2.0
- Print head: 24-pin 400 million characters
- Mean time between failures (MTBF): 10000 h
- 20 W
Long product name Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps:
Impact dot matrix, 24 pins, 80 columns, 24 Needles, 360x180 DPI, USB 2.0, Parallel, 20W, 3.5 kg
Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps:
LQ-630 is a small and reliable printer especially for counter application. With its small design with 80 columns, LQ-630 fits perfectly in environments where space is rather limited. The ejection of both, continuous paper and cut sheets at front side enables easy handling of the print outs only at the front side of the printer. Due to the printer's flatbed technology, LQ-630 can print even smallest cut sheet forms and stickers down to 9 cm x 7 cm. LQ-630 can ideally be used with retail stores, banks, post offices, doctors' surgeries, ticket shops, cinemas, pizza services. Moreover the printer is perfect for label and protocol printing with trade industrial firms.
Key Features
- Fast print speed up to 360 cps
- Compact and robust design
- Handles up to 1 original plus 3 copies
- Flatbed technology for ergonomic front paper feed
- Mean Volume Between Failures: 12 mill. lines
- Standard Centronics Parallel and USB 2.0 Interfaces
Key Features
- Fast print speed up to 360 cps
- Compact and robust design
- Handles up to 1 original plus 3 copies
- Flatbed technology for ergonomic front paper feed
- Mean Volume Between Failures: 12 mill. lines
- Standard Centronics Parallel and USB 2.0 Interfaces