Catalog Object Cloud
Equip

Equip 17"-32" Dual Monitor Wall-Mounted Bracket

Product code:
650138
Brand:
Equip
Product name:
17"-32" Dual Monitor Wall-Mounted Bracket
GTIN (EAN/UPC):
4015867237618
Bullet Points Equip 17"-32" Dual Monitor Wall-Mounted Bracket:
  • "Max. Load Capacity: 9Kg (Per screen)
  • Max. VESA: 100x100
  • Screen Rotation: 180°
  • Spring-Assisted Mechanism: allows to easily move up and down
  • Built-in Spring Tension Mechanism: for perfect weight adjustments
  • Free-Tilting Design: for multiple viewing experiences
  • Built-in Cable management
  • VESA standards compliant"
Long product name Equip 17"-32" Dual Monitor Wall-Mounted Bracket:
17"-32" Dual Monitor Wall-Mounted Bracket
Equip 17"-32" Dual Monitor Wall-Mounted Bracket:
"The Equip 650138 17""-32"" Dual Monitor Wall-Mounted Bracket offers a versatile and space-saving solution for mounting two monitors side by side. Designed to accommodate monitors ranging from 17 inches to 32 inches in size, this bracket is suitable for a variety of setups, whether in the office, home, or gaming environment.

Constructed from high-quality materials, the bracket ensures durability and stability, providing a secure mounting option for your monitors. Its adjustable design allows for flexible positioning, enabling you to tilt, swivel, and rotate each monitor to achieve the optimal viewing angle and reduce glare."