Nanocable 10.16.0501 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Product code:
10.16.0501
Brand:
Nanocable
Product name:
10.16.0501
GTIN (EAN/UPC):
8433281011854
Bullet Points Nanocable 10.16.0501 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
- USB-C connection, USB3.1 Gen 1 data transfer and PD 3.0 5V-20V 3A compatible
- USB-A connections, USB3.1 Gen 1 and 5V 0.9A data transfer
- USB-C CHARGE connection, PD3.0 input Max 100W (Note: does not transfer data)
- HDMI connection HDMI version 1.4 4K 30hz
- Gigabit RJ45 connection IEEE 802.3az, IEEE 802.3, 802.3u, and 802.3ab, IEEE 802.3x
- LED Illumination
- Compatible with Windows, MacOS, Android and Linux distributions
- Cable length: 15 cm
- Colour: Black
- Dimensions: 116x30x14 mm
- Material: Aluminium
Long product name Nanocable 10.16.0501 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Hub USB-C 5 in 1, USB-C to 2xUSB-A Converter, USB-C PD, HDMI, RJ45
Nanocable 10.16.0501 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Hub USB-C 5 in 1, USB-C to 2xUSB-A Converter, USB-C PD, HDMI, RJ45