ABYSM AB451001 computer case part Universal Graphic card holder
Product code:
AB451001
Brand:
ABYSM
Product name:
AB451001
GTIN (EAN/UPC):
8436617920738
Bullet Points ABYSM AB451001 computer case part Universal Graphic card holder:
- Graphic card holder
- Compatible chassis type: Universal
- SPCC
- Black
Long product name ABYSM AB451001 computer case part Universal Graphic card holder:
Adjustable height GPU Graphics card Support – Black
ABYSM AB451001 computer case part Universal Graphic card holder:
Graphics cards are becoming increasingly larger and heavier, and PCIe slots can suffer damage due to the excessive weight they need to support. The metal support (AB451001) from Abysm Gaming provides reinforced and stylish support, constructed from high-quality materials specifically designed to hold even the heaviest GPUs.
It allows for hassle-free adjustment through a sliding and locking mechanism that is compatible with a wide range of chassis and cards. With its 100% tool-free design, installation and adjustment are simple.
The support module is equipped with a padded anti-scratch pad and a strong adhesive on the bottom, making it easy to stick in place. It allows for both vertical and horizontal configurations.
VERSATILITY AND STABILITY IN ONE SUPPORT
Abysm Gaming’s metal support offers the option to install your GPU in either a vertical or horizontal position, adapting to your needs and preferences. With its sliding and locking design, it easily adjusts to any chassis, providing maximum stability and protection for your graphics card.
SECURE SUPPORT FOR THE HEAVIEST GPUS
Forget about the risk of damage to your PCIe slots. This sturdy support is designed to hold even the heaviest GPUs, securing them with an anti-scratch pad and a firm adhesive at the base. Enjoy both safety and elegance in a single accessory.
*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.
It allows for hassle-free adjustment through a sliding and locking mechanism that is compatible with a wide range of chassis and cards. With its 100% tool-free design, installation and adjustment are simple.
The support module is equipped with a padded anti-scratch pad and a strong adhesive on the bottom, making it easy to stick in place. It allows for both vertical and horizontal configurations.
VERSATILITY AND STABILITY IN ONE SUPPORT
Abysm Gaming’s metal support offers the option to install your GPU in either a vertical or horizontal position, adapting to your needs and preferences. With its sliding and locking design, it easily adjusts to any chassis, providing maximum stability and protection for your graphics card.
SECURE SUPPORT FOR THE HEAVIEST GPUS
Forget about the risk of damage to your PCIe slots. This sturdy support is designed to hold even the heaviest GPUs, securing them with an anti-scratch pad and a firm adhesive at the base. Enjoy both safety and elegance in a single accessory.
*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.