Catalog Object Cloud
Moza Racing

Moza Racing E-Stop Switch

Product code:
RS063
Brand:
Moza Racing
Product name:
E-Stop Switch
GTIN (EAN/UPC):
0723497239998, 723497239998, 0850062761223, 850062761223, 6973137270384
Bullet Points Moza Racing E-Stop Switch:
  • Compatible with MOZA simulators, offering multiple protection modes for safety and control
  • Versatile connectivity
  • Tailor your experience with three modes
  • It is built to last
  • Plug, play, and race with peace of mind
Long product name Moza Racing E-Stop Switch:
E-Stop Switch
Moza Racing E-Stop Switch:
MOZA E-stop Switch
Immerse yourself in the thrill of racing games with peace of mind using the MOZA E-stop Switch.

Personalized Protection with Multiple Modes
Choose from three connection and protection modes:

Mode 1:

Connect the MOZA E-stop Switch directly to the PC via a USB cable. Pressing the switch only deactivates the force feedback, which is immediately restored upon release.

Mode 2:

Connect the MOZA E-stop Switch to the DASH on the base using an RJ11 cable (6 contact pins). Pressing the switch only deactivates the force feedback, which is immediately restored upon release.

Mode 3:

Connect the MOZA E-stop Switch to the E-STOP port on the base using an RJ9 cable (4 contact pins). Pressing the switch completely cuts off power, and after release, the base needs to be powered on again by pressing the power button on the base. Some games may require restarting to restore force feedback.

Aluminum Alloy Button and Casing
The MOZA E-stop Switch is crafted from aluminum alloy combining durability with style and functionality.