AISENS A150-0421 HDMI cable 1 m HDMI Type A (Standard) Black
Product code:
A150-0421
Brand:
AISENS
Product name:
A150-0421
GTIN (EAN/UPC):
8436574704570
Bullet Points AISENS A150-0421 HDMI cable 1 m HDMI Type A (Standard) Black:
- High quality 24K gold shielded connectors. Multiple shielding for maximum reduction of possible interference. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99% purity) that guarantees maximum transmission quality.
- This high quality CERTIFIED cable guarantees maximum signal transmission between devices and therefore the best quality in audio and video.
- Backwards compatible with previous HDMI specifications and works with all existing HDMI devices.
- Bandwidth up to 48Gbps.
- Supports video resolutions up to 4K@120 Hz and 8K@60 Hz
- Compatible with HDR (High Dynamic Range), which offers higher contrast ratios and more vivid colors.
- It also supports eARC with the latest audio formats, resulting in a significant increase in audio quality.
Long product name AISENS A150-0421 HDMI cable 1 m HDMI Type A (Standard) Black:
HDMI Cable V2.1 CERTIFIED Ultra High Speed 8K@60Hz 48Gbps, A/MA/M, Black, 1.0m