Catalog Object Cloud
TP-Link

TP-Link AC1750 Wi-Fi Range Extender

Product code:
RE450 V2
Brand:
TP-Link
Product name:
AC1750 Wi-Fi Range Extender
GTIN (EAN/UPC):
6935364092382, 0845973092405, 845973092405, 6935364095994
Bullet Points TP-Link AC1750 Wi-Fi Range Extender:
  • Network repeater 1300 Mbit/s
  • 10/100/1000Base-T(X)
  • Wi-Fi Dual-band (2.4 GHz / 5 GHz) 1300 Mbit/s 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
  • On/off switch
  • White
Long product name TP-Link AC1750 Wi-Fi Range Extender:
IEEE802.11ac/n/g/b, Ethernet, 2.4 - 5 GHz
TP-Link AC1750 Wi-Fi Range Extender:
Boost Your Wi-Fi Coverage Up to 10,000 sq ft
Tired of Wi-Fi “dead zones”? The TP-LINK AC1750 Wi-Fi Range Extender connects to your router wirelessly, strengthening and expanding its signal into areas it can’t reach on its own. The device also reduces signal interference to ensure reliable Wi-Fi coverage throughout your home or office.

Super-Fast Speed Next Generation AC Wi-Fi
TP-LINK's RE450 comes with next generation 802.11AC Wi-Fi technology, it's 3 times faster than the standard 802.11n speeds. The RE450 delivers fast speeds of dual band Wi-Fi up to 1750 Mbps, providing reliable connections for bandwidth-intensive tasks like HD/4K streaming, lag free gaming, large file downloads.

Super-Fast Speed Next Generation AC Wi-Fi
TP-LINK's RE450 comes with next generation 802.11AC Wi-Fi technology, it's 3 times faster than the standard 802.11n speeds. The RE450 delivers fast speeds of dual band Wi-Fi up to 1750 Mbps, providing reliable connections for bandwidth-intensive tasks like HD/4K streaming, lag free gaming, large file downloads.

Easy Installation & Quick Position
Easy Installation with RE Button
The extender RE450 works with any standard wireless router. Instantly connect the RE450 to a router by pressing the extender’s RE button followed by the router’s WPS button (if available).
Once connected with an existing router, you can take RE450 to an ideal place, no more further configurations.

Quick Positioning with Intelligent Signal Indicator
The Intelligent signal light can help to find the best location to place the extender.

High Speed Mode
High Speed mode maximizes overall performance by combining the bandwidth of both the 5GHz and 2.4GHz channels to create a lightning-fast connection with one band sending data and the other receiving it.