Catalog Object Cloud
Neomounts

Neomounts WL30-550BL16 TV mount wall 42-86" - ultra-flat - easy install

Product code:
WL30-550BL16
Brand:
Neomounts
Product name:
Neomounts WL30-550BL16 TV mount wall 42-86" - ultra-flat - easy install
GTIN (EAN/UPC):
8717371448653
Bullet Points Neomounts WL30-550BL16 TV mount wall 42-86" - ultra-flat - easy install:
  • Maximum weight capacity: 60 kg
  • Minimum screen size: 106.7 cm (42") Maximum screen size: 2.18 m (86") Wall
  • Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 600 x 400 mm
  • Number of displays supported: 1
  • Steel Black
Warranty:
5 year
Long product name Neomounts WL30-550BL16 TV mount wall 42-86" - ultra-flat - easy install:
Neomounts LEVEL-550 WL30-550BL16 Ultra-flat TV mount wall - 42-86" - max 60 kg - VESA 100x100-600x400 - d 2,3 cm - Easy Install-model - black
Neomounts WL30-550BL16 TV mount wall 42-86" - ultra-flat - easy install:
The Neomounts WL30-550BL16 LEVEL is a fixed wall mount for flat screens up to 86" with a maximum weight capacity of 60 kg.

The LEVEL-550 wall mount is ultra-flat with a depth of 2,3 cm and is suitable for screens that meet VESA hole pattern 100x100 to 600x400mm.

The WL30-550BL16 features a nifty magnetic pull & release system, that allows you to attach the TV in a wink of an eye and secure the TV in safe and solid manner. Afterwards, the pull & release straps can be easily hidden behind the screen by clicking the magnet to the mount. The integrated spirit level assures easy installation of the mount.