Catalog Object Cloud
Celly

Celly KIDSFESTIVAL2PK microphone Pink Karaoke microphone

Product code:
KIDSFESTIVAL2PK
Brand:
Celly
Product name:
KIDSFESTIVAL2PK
GTIN (EAN/UPC):
8021735205494
Bullet Points Celly KIDSFESTIVAL2PK microphone Pink Karaoke microphone:
  • Karaoke microphone
  • Wireless Device interface: 3.5 mm (1/8") 10 m
  • Pink Plastic On/off switch Buttons
  • Power source: Battery Built-in battery Lithium Polymer (LiPo) 1200 mAh
Long product name Celly KIDSFESTIVAL2PK microphone Pink Karaoke microphone:
Wireless Microphone with Built-in Speaker, 52 mm, 4 Ohm, 20000 Hz, 1200 mAh, 4.44 Wh, 10 m, 210 x 75 x 74 mm, 302 g, pink
Celly KIDSFESTIVAL2PK microphone Pink Karaoke microphone:
Wireless microphone with built-in speaker

Uniting the power of a high-quality microphone with a built-in speaker, this product allows you to effortlessly reproduce music while delivering captivating vocals. With a remarkable connection distance of up to 10 meters, this wireless microphone with built-in speaker ensures you stay connected to your audio source without any loss in signal quality, and it guarantees seamless connectivity that empowers your performances.

Designed to deliver unparalleled audio quality, this microphone boasts a 5W output, providing clear and powerful sound projection that captivates your audience. Its multifunctional capabilities make it a versatile tool for various settings, from live performances to presentations, and more.

The remote control adds an extra layer of convenience, allowing you to make real-time adjustments from a distance, giving you the freedom to move around and engage with your audience.

Adaptability is key, and this wireless microphone delivers just that. With multiple input options, including a 3.5mm jack, TF card slot, and USB port, you can effortlessly connect to a wide range of devices.