Catalog Object Cloud
CLUB3D

CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter

Product code:
CAC-2070
Brand:
CLUB3D
Product name:
DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter
GTIN (EAN/UPC):
8719214470975, 0841615101160, 841615101160
Bullet Points CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter:
  • Converts DisplayPort 1.2 into HDMI 2.0 output
  • Supports 3840 x 2160 at 60Hz
  • Supports HDCP 1.3 and 2.2
Long product name CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter:
DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter
CLUB3D DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter:
The Club 3D CAC-2070 is an active HDMI™ 2.0 signal converter. The DisplayPort™ 1.2 to HDMI™2.0 4K 60Hz UHD Active Adapter is the easiest solution for connecting your DisplayPort™ 1.2 Game PC or Laptop to an HDMI™ enabled 4K UHD Television, monitor or Projector. The adapter is compliant to HDMI™ 2.0 specification allowing for 6Gbps TMDS through-put per channel. The interface in the adapter has three lanes for HDMI data, clock, HPD signal and power, offering a total TMDS throughput of 18Gbps.

Supports up to 4K UHD Resolution at 60Hz.
The DisplayPort™ 1.2 to HDMI™ 2.0 4K60Hz UHD Active Adapter supports UHD resolutions of up to 4K UHD 4096x 2160p @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video or gameplay. Use the adapter to play games, view video or browse the internet from your DisplayPort™ 1.2 enabled device in Ultra High Resolution. Supporting up to 8 channels of audio,the adapter provides Ultra High Definition digital audio and video. It is the ideal solution for anyone who wants to enjoy 4K UHD/60 gameplay but lacks a native HDMI™ 2.0 output in their system configuration.