ABYSM Danube Sava H500 II Air Midi Tower White
Product code:
AB123801W
Brand:
ABYSM
Product name:
Danube Sava H500 II Air
GTIN (EAN/UPC):
8436617921247
Bullet Points ABYSM Danube Sava H500 II Air Midi Tower White:
- Midi Tower PC Gaming
- ATX, ITX, micro ATX
- Supported HDD sizes: 2.5,3.5" HDD/SSD combo cage
- Number of 2.5" bays: 3 Number of 3.5" bays: 2
- Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
- SPCC, Tempered glass
- White
Long product name ABYSM Danube Sava H500 II Air Midi Tower White:
ATX, SPCC/Tempered Glass, ATX/Micro ATX/ITX/BTF, 2.5"/3.5", 7x PCIE, 483 x 238 x 502 mm, 7.9 kg, White
ABYSM Danube Sava H500 II Air Midi Tower White:
The evolution of the iconic DANUBE SAVA H500 has arrived. With a refreshed design, the H500 II AIR WHITE takes your hardware experience to the next level. Featuring a bold yet minimalist structure, this next-gen chassis keeps its sleek White elegance while embracing modern airflow-focused aesthetics. The tempered glass side panel proudly displays your build, while the mesh front panel ensures optimal airflow for efficient cooling under demanding conditions.
PREMIUM DESIGN WITH MESH FRONT PANEL
The mesh front panel not only adds a clean and distinctive look, but also enhances airflow, ensuring top-tier cooling performance even under heavy workloads. With a sturdy steel frame, a tempered glass side panel, and clean angular lines, this case strikes the perfect balance between gamer style and technical minimalism.
ADVANCED AIRFLOW SYSTEM
With its high-performance mesh front panel and optimized internal air channels, the H500 II AIR keeps your components cool even under pressure. Strategic compartments and air dividers channel cold air directly to the CPU and GPU, while efficiently expelling hot air—creating an ideal thermal circuit.
STUNNING ARGB LIGHTING
Equipped with four 120 mm ARGB fans, the H500 II AIR lets you customize your lighting setup and create a truly immersive environment. Vivid colors and dynamic effects bring your rig to life.
SPACIOUS INTERIOR
The DANUBE SAVA H500 II AIR supports ATX, Micro-ATX, Mini-ITX and BTF motherboards. It offers generous room for high-end graphics cards up to 400 mm, giving you the freedom to install your ideal GPU setup.
It includes 7 expansion slots, offering flexibility for additional cards and future upgrades.
Designed for high-performance cooling, it comes with 4 pre-installed 120 mm ARGB fans and supports up to 10 x 120 mm fans. The chassis is also compatible with liquid cooling systems up to 420 mm, providing advanced thermal management for powerful components.
HIGH-SPEED I/O PORTS
The case features two USB 3.0 ports and a USB Type C 3.2 GEN 2×2 port, delivering fast and convenient connectivity for your peripherals.
The USB Type C 3.2 GEN 2×2 port provides transfer speeds of up to 20 Gbps, making large file transfers quick and effortless. It’s also compatible with modern USB-C devices for hassle-free connect.
Front I/O:
- 1 x USB Type C 3.2 GEN 2×2 (20Gbps).
- 2 x USB 3.0.
- Combo Audio + Microphone Jack.
- Reset Button.
- Power Button.
SUPPORTS UP TO 5 STORAGE DRIVES
Flexible drive options are available for your storage needs:
- Behind motherboard tray:
- 1 x 3.5’’ HDD or 2 x 2.5’’ SSDs
- Removable front bay:
- 2 x 3.5’’ + 1 x 2.5’’
IMPROVED CABLE MANAGEMENT WITH VELCRO STRAPS
The DANUBE H500 II AIR case includes reusable Velcro straps that make cable management clean, tidy, and efficient. This solution not only enhances the overall build aesthetics but also improves airflow for superior thermal performance.
PREMIUM DESIGN WITH MESH FRONT PANEL
The mesh front panel not only adds a clean and distinctive look, but also enhances airflow, ensuring top-tier cooling performance even under heavy workloads. With a sturdy steel frame, a tempered glass side panel, and clean angular lines, this case strikes the perfect balance between gamer style and technical minimalism.
ADVANCED AIRFLOW SYSTEM
With its high-performance mesh front panel and optimized internal air channels, the H500 II AIR keeps your components cool even under pressure. Strategic compartments and air dividers channel cold air directly to the CPU and GPU, while efficiently expelling hot air—creating an ideal thermal circuit.
STUNNING ARGB LIGHTING
Equipped with four 120 mm ARGB fans, the H500 II AIR lets you customize your lighting setup and create a truly immersive environment. Vivid colors and dynamic effects bring your rig to life.
SPACIOUS INTERIOR
The DANUBE SAVA H500 II AIR supports ATX, Micro-ATX, Mini-ITX and BTF motherboards. It offers generous room for high-end graphics cards up to 400 mm, giving you the freedom to install your ideal GPU setup.
It includes 7 expansion slots, offering flexibility for additional cards and future upgrades.
Designed for high-performance cooling, it comes with 4 pre-installed 120 mm ARGB fans and supports up to 10 x 120 mm fans. The chassis is also compatible with liquid cooling systems up to 420 mm, providing advanced thermal management for powerful components.
HIGH-SPEED I/O PORTS
The case features two USB 3.0 ports and a USB Type C 3.2 GEN 2×2 port, delivering fast and convenient connectivity for your peripherals.
The USB Type C 3.2 GEN 2×2 port provides transfer speeds of up to 20 Gbps, making large file transfers quick and effortless. It’s also compatible with modern USB-C devices for hassle-free connect.
Front I/O:
- 1 x USB Type C 3.2 GEN 2×2 (20Gbps).
- 2 x USB 3.0.
- Combo Audio + Microphone Jack.
- Reset Button.
- Power Button.
SUPPORTS UP TO 5 STORAGE DRIVES
Flexible drive options are available for your storage needs:
- Behind motherboard tray:
- 1 x 3.5’’ HDD or 2 x 2.5’’ SSDs
- Removable front bay:
- 2 x 3.5’’ + 1 x 2.5’’
IMPROVED CABLE MANAGEMENT WITH VELCRO STRAPS
The DANUBE H500 II AIR case includes reusable Velcro straps that make cable management clean, tidy, and efficient. This solution not only enhances the overall build aesthetics but also improves airflow for superior thermal performance.