Catalog Object Cloud
TP-Link

TP-Link AX1500 Whole Home Mesh Wi-Fi 6 System

Product code:
DECO X10(3-PACK)
Brand:
TP-Link
Product name:
AX1500 Whole Home Mesh Wi-Fi 6 System
GTIN (EAN/UPC):
4895252502480, 4895252503166, 0840030709128, 840030709128
Bullet Points TP-Link AX1500 Whole Home Mesh Wi-Fi 6 System:
  • Faster Connections: Wi-Fi 6 speeds up to 1,500 Mbps-1,201 Mbps on 5 GHz and 300 Mbps on 2.4 GHz
  • Connect More Devices: OFDMA and MU-MIMO technology quadruple capacity to enable simultaneous transmission to more devices
  • Boosted Seamless Coverage: Achieve seamless whole home coverage with a clearer and stronger whole home Wi-Fi signal generated by Wi-Fi 6
  • Ultra-Low Latency: Greater reduction in latency enables more responsive gaming and video chatting
  • One Unified Network: Multiple units form a whole-home network that auto-selects the best connection as you move around your home
  • Robust Parental Controls – Limit online time and block inappropriate websites according to unique profiles you create for each family member
  • Setup Made Easier Than Ever: The Deco app walks you through setup step-by-step
Long product name TP-Link AX1500 Whole Home Mesh Wi-Fi 6 System:
AX1500, Wi-Fi 6, 2.4 / 5 GHz, 300 / 1201 Mbpx, 2 x RJ-45, 110x110x114 mm, 3-pack
TP-Link AX1500 Whole Home Mesh Wi-Fi 6 System:
Superior Mesh WiFi,
Everywhere

AX1500 Whole Home Mesh Wi-Fi 6 System

Mesh Network Powered by Wi-Fi 6
Armed with WiFi 6 technology, Deco whole home mesh WiFi is designed to deliver a huge boost in coverage, speed, and total capacity. Get on the ultra-fast mesh WiFi to enjoy the future network that loads faster and connects more.

More Capacity for More Devices
Bi-directional MU-MIMO technology enables multiple devices to simultaneously receive data, so your WiFi network can handle more devices at once, reducing buffering and improving overall performance.

Make Latency A Thing of The Past
OFDMA technology allows for more efficient use of WiFi bandwidth, resulting in faster speeds, reduced latency, and improved network capacity.

Engineered for
More Devices

Deco products are aimed to dramatically improve capacity and efficiency in traffic-dense environments. No matter how many screens or devices are on at once, everyone is able to enjoy a more efficient network that loads faster without dragging down performance.

Cover Every Corner of Your Home
Deco X10 eliminates weak signal areas with clearer, stronger whole-home WiFi generated by BSS (Base Service Station) Coloring and Beamforming technologies as the WiFi dead zone killer. Thus, there will be no more searching around for a stable connection.

Want more coverage? Simply add another Deco. All TP-Link Deco can work together.

Intelligent Networking for a Smarter Home
Deco uses its custom algorithms to automate the connections on your network, ensuring the strongest possible signals at all times.

Seamless Roaming with One WiFi Name
TP-Link Mesh means Deco units work together to form one unified network. Your phone or tablet automatically connects to the fastest Deco as you move through your home, creating a truly seamless WiFi experience.

Whole Home Coverage
Eliminate weak signal areas throughout your house

Smart Roaming
Uninterrupted streaming when moving between rooms

One WiFi Name
No more switching WiFi network names

Unified Management
Control your home WiFi by managing the central node via the Deco App

Simple. Easy. Yet Powerful.
Setup and manage your network anytime and anywhere on the friendly TP-Link Deco app. In just three easy steps your entire home can be blanketed in strong and reliable WiFi.

Easy Management
Manage your WiFi at home or away on the Deco app. See every connected device, prioritize your own, and set up a guest network.

Voice Control
Use an Amazon Alexa or Google Assistant-enabled device to control Deco X10 with just your voice.

All Decos Work Together
Deco X10 is compatible with every other Deco model to form a Mesh network. Expand Mesh WiFi coverage anytime by adding more Decos.