Yamaha Stagepas 400BT Freestanding Public Address (PA) system 400 W Black
Product code:
STAGEPAS400BT
Brand:
Yamaha
Product name:
Stagepas 400BT
GTIN (EAN/UPC):
4957812624589
Bullet Points Yamaha Stagepas 400BT Freestanding Public Address (PA) system 400 W Black:
- 400W (200W + 200W) power output
- High quality speakers (LF:8" woofer/ HF:1" voice coil compression driver)
- Detachable 8-channel mixer (4 mono/line + 4 mono / 2 stereo line)
- Bluetooth® audio streaming
- 1-Knob Master EQ™ with virtual bass boost
- High resolution SPX digital reverbs (4 types, parameter control)
- Onboard feedback suppressor
- Great-sounding 2-band channel EQ
- Switchable stereo/ mono inputs
- Hi-Z (high impedance) inputs
- Phantom power
- Monitor and Subwoofer outputs
- Optional reverb footswitch
Long product name Yamaha Stagepas 400BT Freestanding Public Address (PA) system 400 W Black:
400W, 55 Hz - 20 kHz, 125 dB SPL, Bluetooth, 100-240V 50/60 Hz
Yamaha Stagepas 400BT Freestanding Public Address (PA) system 400 W Black:
400-watt, portable PA system with 8-channel powered mixer, two 8" speakers, a Bluetooth input, SPX digital reverbs, an onboard feedback suppressor and versatile EQ.
All the World's YOUR Stage
When it comes to portable live sound solutions, it doesn't get any better than STAGEPAS. With impressive power and sound quality, intuitive control, and a comprehensive array of flexible features, including a new Bluetooth® wireless audio streaming function, this all-in-one PA system builds on the STAGEPAS legacy of providing everything you need to transform any environment into your own personal stage.
All the World's YOUR Stage
When it comes to portable live sound solutions, it doesn't get any better than STAGEPAS. With impressive power and sound quality, intuitive control, and a comprehensive array of flexible features, including a new Bluetooth® wireless audio streaming function, this all-in-one PA system builds on the STAGEPAS legacy of providing everything you need to transform any environment into your own personal stage.