LogiLink CH0053 HDMI cable 10 m HDMI Type A (Standard) Black
Product code:
CH0053
Brand:
LogiLink
Product name:
CH0053
GTIN (EAN/UPC):
4052792000818
Bullet Points LogiLink CH0053 HDMI cable 10 m HDMI Type A (Standard) Black:
- Comply with HDMI 1.4 High Speed with Ethernet
- 2x shielded
- Plastic housing
- Gold plated
Long product name LogiLink CH0053 HDMI cable 10 m HDMI Type A (Standard) Black:
HDMI To HDMI, HDMI 1.4, 3840x2160 4k UHD 30Hz, 8.16Gbps, HEC, EDID, HDCP, ARC, CEC, 3D, 540g, 10m
LogiLink CH0053 HDMI cable 10 m HDMI Type A (Standard) Black:
Product information "HDMI cable, A/M to A/M, 4K/30 Hz, black, 10 m" from LogiLink
The HDMI High Speed with Ethernet cable from LogiLink transmits audio, video and data with a maximum transfer rate of up to 8.16 Gbps. It supports resolutions 480i, 480p, 720p, 1080i, 1080p, 1440p, 2160p and 4K/30 Hz as well as audio formats. The gold-plated connectors ensure optimal contact also.
The HDMI High Speed with Ethernet cable from LogiLink transmits audio, video and data with a maximum transfer rate of up to 8.16 Gbps. It supports resolutions 480i, 480p, 720p, 1080i, 1080p, 1440p, 2160p and 4K/30 Hz as well as audio formats. The gold-plated connectors ensure optimal contact also.