Catalog Object Cloud
StarTech.com

StarTech.com SATA to USB Cable, USB 10Gbps to 2.5in and 3.5in SATA I II III Hard Drive Adapter, External Converter for SSD or HDD Data Transfer

Product code:
USB312SAT3
Brand:
StarTech.com
Product name:
SATA to USB Cable, USB 10Gbps to 2.5in and 3.5in SATA I II III Hard Drive Adapter, External Converter for SSD or HDD Data Transfer
GTIN (EAN/UPC):
0065030863797, 065030863797, 5057103145850
Bullet Points StarTech.com SATA to USB Cable, USB 10Gbps to 2.5in and 3.5in SATA I II III Hard Drive Adapter, External Converter for SSD or HDD Data Transfer:
  • QUICKLY ACCESS A SATA SSD OR HDD: Connect to a 2.5in or 3.5in SATA SSD (solid state drive) or HDD (hard disk drive) to add storage, perform backups, create disk images, recover data, and transfer content to your laptop
  • COMPATIBILITY: USB 10Gbps interface delivers high-speed data access for modern SSDs and HDDs; Supports TRIM, 4Kn, and S.M.A.R.T. features; Note → Not compatible with optical drives such as CD, DVD, or Blu-ray readers/writers (ATAPI protocol)
  • FAST TRANSFER SPEEDS: The SATA hard drive adapter cable lets users experience enhanced performance and super-fast data transfer speeds with support for USB 10Gbps and UASP
  • UNIVERSAL POWER ADAPTER: You can connect directly to a 2.5in SATA solid-state drive (SSD) or hard drive (HDD) using USB power; The universal power adapter lets you connect to drives requiring additional power such as 3.5in drives
  • SAVE TIME: The hard drive transfer cable lets you conveniently swap between drives with no need to install the drive inside an enclosure, just plug and play into a USB-A host system; No driver-install required; OS-Independent
Warranty:
2 Years
Long product name StarTech.com SATA to USB Cable, USB 10Gbps to 2.5in and 3.5in SATA I II III Hard Drive Adapter, External Converter for SSD or HDD Data Transfer:
StarTech SATA to USB Cable, USB 10Gbps to 2.5in and 3.5in SATA I II III Hard Drive Adapter, External Converter for SSD or HDD Data Transfer
StarTech.com SATA to USB Cable, USB 10Gbps to 2.5in and 3.5in SATA I II III Hard Drive Adapter, External Converter for SSD or HDD Data Transfer:
SATA to USB Adapter Cable | SATA III 6Gbps | 2.5" or 3.5" SSD or HDD | Portable

This SATA to USB cable is an external drive adapter that gives you quick and easy access to a SATA drive through the USB-A port on a USB 10Gbps desktop or laptop.

Faster Transfer Speeds with USB 10Gbps

The USB 10Gbps (also known as USB 3.2 Gen 2) to SATA adapter gives you greater bandwidth and speed with rates of up to 10Gbps. That's twice the speed of USB 5Gbps (also known as USB 3.2 Gen 1 or USB 3.0) and 20x faster than USB 2.0.

You can leverage the high performance of the latest SSDs and HDDs, while alleviating bottlenecks in your data transfers. Plus, you can experience transfer speeds up to 70% faster than conventional USB 10Gbps, when connected to a computer that supports UASP.

Convenient and Versatile Drive Access

The SATA to USB adapter cable lets you swap between drives so that you can copy or retrieve data from an external 2.5" or 3.5" SATA solid-state drive (SSD) or hard drive (HDD). The cable is ideal for IT technicians who need fast access to SATA drives.

It's the perfect solution for:

• Data migrations
• Adding drive space
• Cloning drives
• Creating disk images
• Performing backups and data recoveries

Connect from Anywhere

The SATA to USB adapter is a portable solution that includes an integrated cable so you never have to worry about forgetting to bring your cable with you.

You can easily connect to a 2.5" SSD or HDD using USB power. A universal power adapter is also included for connecting to a 3.5" drive, or for connecting to any 2.5" drive that requires additional power. The adapter is plug-and-play and does not require drivers.