Catalog Object Cloud
Whirlpool

Whirlpool WH7IA15AM6L0 Fully built-in 15 place settings

Product code:
869991697820
Brand:
Whirlpool
Product name:
WH7IA15AM6L0
GTIN (EAN/UPC):
8003437059902
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Whirlpool WH7IA15AM6L0 Fully built-in 15 place settings:
  • Full size (60 cm) Fully built-in
  • 15 place settings
  • Energy efficiency class: A
  • Energy consumption per 100 cycles: 55 kWh
  • Noise emission class: A 38 dB
  • Auto-Mixed, Daily 50°C, Delicate 45°C, Eco 50°C, Hygiene, Intensive 65°C, Pre-wash, Quick 45°C, Self-clean 65°C, Silent 55°C
  • AquaStop function 24 h Delayed start timer