Catalog Object Cloud
StarTech.com

StarTech.com 6 ft. (1.8 m) Cisco USB Console Cable - USB to RJ45

Product code:
ICUSBROLLOVR
Brand:
StarTech.com
Product name:
6 ft. (1.8 m) Cisco USB Console Cable - USB to RJ45
GTIN (EAN/UPC):
0065030880459, 065030880459
Bullet Points StarTech.com 6 ft. (1.8 m) Cisco USB Console Cable - USB to RJ45:
  • Directly connect a USB-equipped laptop or desktop to a router console, without the need for an adapter
  • Supports connections to network devices that feature a console port
  • Maximum compatibility with Cisco®, Juniper®, Ubiquiti® or TP-Link® routers
  • Supports a direct USB console connection, with no additional adapters
  • Constructed of high-quality materials, supports transfer rates of up to 460Kbps
Warranty:
2 Years
Long product name StarTech.com 6 ft. (1.8 m) Cisco USB Console Cable - USB to RJ45:
StarTech 6 ft (1.8 m) Cisco USB Console Cable - USB to RJ45 Rollover Cable - 460Kbps - Windows, Mac and Linux Compatible - M/M (ICUSBROLLOVR)
StarTech.com 6 ft. (1.8 m) Cisco USB Console Cable - USB to RJ45:
Rollover Cable | Windows®, Mac and Linux® Compatible | M/M

This Cisco USB console cable offers a reliable connection from your desktop or laptop to networking equipment that features a console port.

Compatible USB Connection

Create a direct connection from the USB 2.0 port on your computer or laptop to the RJ45 console port on your router, server, firewall or switch. This Cisco rollover cable is compatible with most routers, including Cisco, Juniper, Ubiquiti or TP-Link, providing an easy connection for programming your networking equipment from your Windows, Mac or Linux computer.

High-Quality Design

Expertly designed and constructed with only the highest quality materials, this USB to Ethernet cable provides maximum dependability, supporting data transfer rates up to 460Kbps. It also provides a reliable and hassle-free connection without the need for additional adapters or external power.

ICUSBROLLOVR is backed by a StarTech.com 2-year warranty and free lifetime technical support.