iiyama ProLite X2491HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Product code:
X2491HS-B1
Brand:
iiyama
Product family:
ProLite
Product name:
X2491HS-B1
GTIN (EAN/UPC):
4948570127399
Bullet Points iiyama ProLite X2491HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
- 60.5 cm (23.8") Black
- Built-in speaker(s)
- HDMI DisplayPorts quantity: 1
- Screen shape: Flat
- Maximum refresh rate: 120 Hz Response time (MPRT): 1 ms
- 1920 x 1080 pixels Full HD Panel type: IPS
- Energy efficiency class (SDR): C ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite X2491HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
24” Full HD IPS monitor featuring 120Hz refresh rate and 4-side slim bezel design
iiyama ProLite X2491HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
The ProLite X2491HS features a 24'' Full HD display with a sleek 4-side slim bezel design, helping you create a clean and modern multi-monitor workspace. The IPS panel delivers sharp detail, vivid colours and consistent brightness from all angles. With a fast 120Hz refresh rate, visuals remain smooth and responsive, whether you're working on complex tasks or enjoying multimedia. Flicker-free technology and a blue light reducer enhance eye comfort, especially during extended use. A headphone socket provides convenient audio connectivity for private listening and online calls. With EPEAT Silver registration, TCO Certified compliance and an Energy Label C rating, the X2491HS supports both efficient work and responsible energy use.