Trust Arys Black 2.0 channels 6 W
Product code:
22946
Brand:
Trust
Product name:
Arys
GTIN (EAN/UPC):
8713439229462
Bullet Points Trust Arys Black 2.0 channels 6 W:
- 12W peak power (6 Watt RMS)
- Space-saving, horizontal shape: fits below any PC monitor
- Large, illuminated and easy to reach volume control at the front
- Metal grill for extra protection
- USB powered: no wall power needed
Warranty:
2 years
Long product name Trust Arys Black 2.0 channels 6 W:
6 W, 100 - 20000 Hz, 4 Ohm, 67 x 420 x 75 mm, 588 g
Trust Arys Black 2.0 channels 6 W:
Soundbar with refined design and 12 Watt (6W RMS) output power.
Refined sound style
The Arys soundbar is slim enough to fit under your PC screen: it was designed with home decoration and lifestyle in mind. Especially when you don’t have a lot of space around your computer, the Arys soundbar is an excellent solution. With a peak power of 12W, it ensures the rich and compelling sounds will reach you everywhere. You can play your favourite tunes in refined style!
Instant power
Connect the speaker directly to your TV, PC or other music playing device with the USB cable for power and the 3.5mm aux plug for clear sounds. And you don’t even need any additional wall power.
Next level sound
Easily turn up the volume with the large, illuminated control knob on the front of the soundbar.
Refined sound style
The Arys soundbar is slim enough to fit under your PC screen: it was designed with home decoration and lifestyle in mind. Especially when you don’t have a lot of space around your computer, the Arys soundbar is an excellent solution. With a peak power of 12W, it ensures the rich and compelling sounds will reach you everywhere. You can play your favourite tunes in refined style!
Instant power
Connect the speaker directly to your TV, PC or other music playing device with the USB cable for power and the 3.5mm aux plug for clear sounds. And you don’t even need any additional wall power.
Next level sound
Easily turn up the volume with the large, illuminated control knob on the front of the soundbar.