Thrustmaster Raceline Pedals III Black RJ-12 Analogue / Digital PC, PlayStation 4, PlayStation 5, Xbox One, Xbox Series S, Xbox Series X, Xbox One X, Xbox One S
Product code:
4060383
Brand:
Thrustmaster
Product name:
Raceline Pedals III
GTIN (EAN/UPC):
3362934004606
Bullet Points Thrustmaster Raceline Pedals III Black RJ-12 Analogue / Digital PC, PlayStation 4, PlayStation 5, Xbox One, Xbox Series S, Xbox Series X, Xbox One X, Xbox One S:
- 3 pedals with H.E.A.R.T. sensors ensuring precision and longevity
- Easy pressure adjustment with 3 notches behind each pedal, and multiple springs included
- Non-slip supports suitable for use on any type of floor surface
- Modular and scalable into version with Load Cell brake (not included)
- All-metal structure
- Compatible with all Thrustmaster Force Feedback racing wheels on PS5, PS4, Xbox One, Xbox Series X/S, PC
Long product name Thrustmaster Raceline Pedals III Black RJ-12 Analogue / Digital PC, PlayStation 4, PlayStation 5, Xbox One, Xbox Series S, Xbox Series X, Xbox One X, Xbox One S:
Raceline Pedals III, PC/PS4/PS5/Xbox, 350 x 370 x 215 mm, 4000 g
Thrustmaster Raceline Pedals III Black RJ-12 Analogue / Digital PC, PlayStation 4, PlayStation 5, Xbox One, Xbox Series S, Xbox Series X, Xbox One X, Xbox One S:
Raceline Pedals III is a modular and scalable 3-pedal. Its frictionless H.E.A.R.T. sensors ensure a high level of precision that won't decrease over time. Easily adjust the pressure of each pedal thanks to the 3 adjustment notches, and the different springs are included. The position of each pedal is adjustable, and the non-slip pads ensure that the pedal set always stays in place, keeping you firmly in control. Thanks to Raceline Pedals Upgrade Kit, you can upgrade your pedal set with a Load Cell brake (sold separately).
Raceline Pedals III is compatible with all Thrustmaster Force Feedback racing wheels (excluding T500) on PS5, PS4, Xbox and PC (Windows 10/11).
Raceline Pedals III is compatible with all Thrustmaster Force Feedback racing wheels (excluding T500) on PS5, PS4, Xbox and PC (Windows 10/11).