Aerocool Beam-G-BK-V1 Mini Tower Black
Product code:
ACCM-PV37013.11
Brand:
Aerocool
Product name:
Beam-G-BK-V1
GTIN (EAN/UPC):
4711099471737
Bullet Points Aerocool Beam-G-BK-V1 Mini Tower Black:
- Front panel with air vents delivers superior air flow and ventilation while allowing for viewing of your front LED fans
- Full tempered glass side panel showcases the inside of your rig
- Two additional vertical expansion slots allow for vertical graphics card installation
- Fan mounts on the PSU shroud support up to two 12cm fans for improved VGA cooling
- Supports liquid cooling in the front, top, and rear of the case
- Supports CPU cooler up to 160mm
- Supports high-end graphics cards up to 343mm (without front radiator)
Long product name Aerocool Beam-G-BK-V1 Mini Tower Black:
Mini Tower, SPCC/ABS, 2.5”/3.5”, USB 3.0, ATX PSU, 210 x 481.5 x 404 mm, Black
Aerocool Beam-G-BK-V1 Mini Tower Black:
Designed with ventilation in mind, this high-performance mid tower case delivers superior air flow while allowing for viewing of your front LED fans. Full tempered glass side panel showcases the inside of your rig. Comes with two additional vertical expansion slots, allowing for vertical graphics card installation.
EXPANSION SLOTS FOR VERTICAL GRAPHICS CARD INSTALLATION
Comes with two additional vertical expansion slots, allowing you to install your graphics card at a vertical position.
IMPROVED AIR VENTILATION
Stylish front panel design with built-in air vents delivers increased air flow and ventilation while allowing for viewing of your front LED fans.
FULL TEMPERED GLASS SIDE PANEL
Comes equipped with a full tempered glass side panel to showcase the inside of your rig and put your components on display.
COOLING FOR YOUR GRAPHICS CARD
Fan mounts on the PSU shroud support graphics card cooling :
2 x 120mm fans for superior VGA cooling.
AIR COOLING
Supports air cooling in the front, top, and rear of the case to enhance cooling performance.
- Front: 120mm x 3 or 140mm x 3 (Max.)
- Top: 120mm x 2 or 140mm x 2 (Max.)
- Rear: 120mm x 1 (Max.)
- PSU Shroud: 120mm x 2 (Max.)
LIQUID COOLING
Supports liquid cooling in the front, top, and rear of the case for maximum efficiency cooling.
- Top: 120/240/280mm Radiator (Optional)
- (Fan + Radiator thickness <53mm)
- Rear: 120mm Radiator (Optional)
DUAL CHAMBER DESIGN
Built with a dual chamber design to direct heat away from the main chamber for more effective all-around cooling.
BUILT FOR HIGH PERFORMANCE
- Supports ATX, Micro-ATX, and Mini-ITX motherboards
- Supports CPU coolers up to 160mm
- Supports high-end graphics cards up to 343mm (without front radiator)
CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to USB 3.0 x 1, USB 2.0 x 2, HD audio and mic ports, and power & reset button.
STORAGE CAPABILITY
Supports up to 2 x 3.5” HDDs (2 x 3.5”/2.5″) and 4 x 2.5” SSDs (2 x 2.5” and 2 x 2.5”/3.5”).
EASY MAINTENANCE
Removable dust filters for convenient cleaning and maintenance.
EXPANSION SLOTS FOR VERTICAL GRAPHICS CARD INSTALLATION
Comes with two additional vertical expansion slots, allowing you to install your graphics card at a vertical position.
IMPROVED AIR VENTILATION
Stylish front panel design with built-in air vents delivers increased air flow and ventilation while allowing for viewing of your front LED fans.
FULL TEMPERED GLASS SIDE PANEL
Comes equipped with a full tempered glass side panel to showcase the inside of your rig and put your components on display.
COOLING FOR YOUR GRAPHICS CARD
Fan mounts on the PSU shroud support graphics card cooling :
2 x 120mm fans for superior VGA cooling.
AIR COOLING
Supports air cooling in the front, top, and rear of the case to enhance cooling performance.
- Front: 120mm x 3 or 140mm x 3 (Max.)
- Top: 120mm x 2 or 140mm x 2 (Max.)
- Rear: 120mm x 1 (Max.)
- PSU Shroud: 120mm x 2 (Max.)
LIQUID COOLING
Supports liquid cooling in the front, top, and rear of the case for maximum efficiency cooling.
- Top: 120/240/280mm Radiator (Optional)
- (Fan + Radiator thickness <53mm)
- Rear: 120mm Radiator (Optional)
DUAL CHAMBER DESIGN
Built with a dual chamber design to direct heat away from the main chamber for more effective all-around cooling.
BUILT FOR HIGH PERFORMANCE
- Supports ATX, Micro-ATX, and Mini-ITX motherboards
- Supports CPU coolers up to 160mm
- Supports high-end graphics cards up to 343mm (without front radiator)
CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to USB 3.0 x 1, USB 2.0 x 2, HD audio and mic ports, and power & reset button.
STORAGE CAPABILITY
Supports up to 2 x 3.5” HDDs (2 x 3.5”/2.5″) and 4 x 2.5” SSDs (2 x 2.5” and 2 x 2.5”/3.5”).
EASY MAINTENANCE
Removable dust filters for convenient cleaning and maintenance.