StarTech.com 3ft (1m) USB-C Cable, Right-Angled, USB 10Gbps, 100W (5A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible
Product code:
RUSB31CC1MBR
Brand:
StarTech.com
Product name:
3ft (1m) USB-C Cable, Right-Angled, USB 10Gbps, 100W (5A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible
GTIN (EAN/UPC):
0065030891271, 065030891271
Bullet Points StarTech.com 3ft (1m) USB-C Cable, Right-Angled, USB 10Gbps, 100W (5A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible:
- RIGHT ANGLE USB CABLE: Rugged USB Type-C Cable features a right angle USB-C connector; Ideal for connecting in tight spaces; 90 degree connector optimizes cable routing without placing unnecessary strain on the connector and device
- DURABLE CONSTRUCTION: The USB-C cable is reinforced with Aramid fiber to enhance flexibility and protection from frequent bending and wear; Robust strain reliefs with 8mm Bend Radius; Nickel-plated connectors rated beyond 10,000 Insertion Cycles
- FULL-FEATURE USB-C: Right angle USB-C cable supports up to 10 Gbps transfer rates, 8K 60Hz DP Alt Mode, and 100W Power Delivery; Universal compatibility between USB-C laptops, docking stations, UHD monitors, and external devices
- THOUGHTFUL DESIGN: Built-in E-Marker chip for consistent data, video, and Power Delivery output; Flexible TPE outer jacket is nontoxic, halogen-free, and RoHS compliant; Aluminum-mylar shield for enhanced EMI protection
- PERFORMANCE: USB 3.2 Gen 2 (10 Gbps); 8K 60Hz / 4K 144Hz DP Alt Mode 1.2; 100W Power Delivery; 3.3ft (1m); Black; 4.8mm O.D.; Dock and charge a USB-C laptop over a single connection; Optimize cable routing to a USB-C device
Warranty:
2 Years
Long product name StarTech.com 3ft (1m) USB-C Cable, Right-Angled, USB 10Gbps, 100W (5A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible:
StarTech 3.3ft (1m) USB-C Cable, Right-Angled, USB 10Gbps, 100W (5A) PD, 8K 60Hz / 4K 144Hz, Thunderbolt Compatible
StarTech.com 3ft (1m) USB-C Cable, Right-Angled, USB 10Gbps, 100W (5A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Rugged USB C Cord - Thunderbolt Compatible:
Connect and charge USB Type-C devices with a rugged right-angle USB-C Cable
Connect USB 10Gbps source and peripheral devices, using this 3.3ft (1m) Rugged Right Angle USB Type-C Cable. Position the right angle USB-C connection along the device to reduce cable clutter and avoid prolonged strain from bending.
It is ideal for 10Gbps data transfer to external USB-C-enabled external storage devices, or as a single-cable connection from a USB-C dock to a laptop.
Experience 8K Video with DisplayPort 1.4 Alt Mode
The Rugged USB-C cable supports up to 8K 60Hz or 4K 144Hz video over DisplayPort 1.4 Alt Mode, and is compatible with 1080p and lower resolutions.
Enhanced Durability
Designed to withstand heavy use, the USB-C cable features an Aramid fiber core and durable TPE outer jacket. This heavy-duty construction protects against fraying or breakage and resists tangling.
Full-Featured USB-C Power and Data
This USB Type-C cable features Power Delivery (PD) 3.0 with up to 100W PD output. Power and charge a USB-C laptop, such as Apple MacBook, Lenovo ThinkPad, or Microsoft Surface with up to 100W output over USB Power Delivery 3.0. Connect the USB-C cable from a laptop to a USB-C wall charger or docking station.
Connect USB 10Gbps source and peripheral devices, using this 3.3ft (1m) Rugged Right Angle USB Type-C Cable. Position the right angle USB-C connection along the device to reduce cable clutter and avoid prolonged strain from bending.
It is ideal for 10Gbps data transfer to external USB-C-enabled external storage devices, or as a single-cable connection from a USB-C dock to a laptop.
Experience 8K Video with DisplayPort 1.4 Alt Mode
The Rugged USB-C cable supports up to 8K 60Hz or 4K 144Hz video over DisplayPort 1.4 Alt Mode, and is compatible with 1080p and lower resolutions.
Enhanced Durability
Designed to withstand heavy use, the USB-C cable features an Aramid fiber core and durable TPE outer jacket. This heavy-duty construction protects against fraying or breakage and resists tangling.
Full-Featured USB-C Power and Data
This USB Type-C cable features Power Delivery (PD) 3.0 with up to 100W PD output. Power and charge a USB-C laptop, such as Apple MacBook, Lenovo ThinkPad, or Microsoft Surface with up to 100W output over USB Power Delivery 3.0. Connect the USB-C cable from a laptop to a USB-C wall charger or docking station.