Catalog Object Cloud
Lindy

Lindy 47347 networking cable Grey 7.5 m Cat6 S/FTP (S-STP)

Product code:
47347
Brand:
Lindy
Product name:
47347
GTIN (EAN/UPC):
4002888473477
Bullet Points Lindy 47347 networking cable Grey 7.5 m Cat6 S/FTP (S-STP):
  • Twisted Pair Patch Cable with RJ45 connectors
  • Cat.6 S/FTP PIMF
  • Integrated snagless connector for latch protection
  • Gold plated pins for better conductivity and elimination of signal loss
Warranty:
10 year warranty
Long product name Lindy 47347 networking cable Grey 7.5 m Cat6 S/FTP (S-STP):
7.5m Cat.6 S/FTP Network Cable, Grey
Lindy 47347 networking cable Grey 7.5 m Cat6 S/FTP (S-STP):
Cat.6 S/FTP network cable with support for bandwidth up to 250MHz and features a snagless design with gold plated contacts for ethernet standards up to 1GBase-T.
Cat.6 cable for operating frequencies up to 250MHz in shielded version with braid as overall shield and foil shield for the individual wire pairs (S/FTP). Cat.6 cables are widespread throughout the professional sector. They are ideal for Gigabit Ethernet or AV extension applications. These cables are manufactured and tested according to the ISO/IEC 11801 specification. The cables are packaged individually in a polybag.
The gold-plated contacts ensure reliable, corrosion-free connections over extensive periods of time. A robust snagless strain relief design prevents damage to the connector latch during installation and removal.
Available lengths: 0.3m, 0.5m, 1m, 2m, 3m, 5m, 7.5m, 10m.
Available colours: Grey, Blue, Red, Black, White.