Catalog Object Cloud
Dahua Technology

Dahua Technology WizSense DH-SD6C3432XB-HNR-AGQ-PV security camera Turret IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling

Product code:
DH-SD6C3432XB-HNR-AGQ-PV
Brand:
Dahua Technology
Product family:
WizSense
Product name:
DH-SD6C3432XB-HNR-AGQ-PV
GTIN (EAN/UPC):
6923169705279, 8435280912583
Bullet Points Dahua Technology WizSense DH-SD6C3432XB-HNR-AGQ-PV security camera Turret IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:
  • 1/2.8" 4Megapixel STARVIS™ CMOS
  • 32x optical zoom
  • Starlight technology
  • Max. 25/30 fps@4M
  • IR distance up to 150 m
  • Auto-tracking
  • Perimeter protection
  • Face detection
  • 4G
  • Sound and light alarm
  • Low power consumption
Warranty:
-
Long product name Dahua Technology WizSense DH-SD6C3432XB-HNR-AGQ-PV security camera Turret IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:
4MP 1/2.8" CMOS, 2560 × 1440 px, 4G, IP66, RJ-45, 325.3 x Φ202 mm, 4.4 kg
Dahua Technology WizSense DH-SD6C3432XB-HNR-AGQ-PV security camera Turret IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:
Designed with Starlight technology and 1/2.8" CMOS, the camera delivers high-quality monitoring images even in environments with low lighting, and provides back-end applications with round the clock, state-of-the-art data services. It supports a variety of AI functions for improved detection accuracy through its built-in neural network processor and is compatible with solar power supplies, meeting the heavy demands of long working hours. The camera features behavior detection such as tripwire and intrusion, and multiple types of alarm linkage actions such as white light warning, audio playing and target tracking. To facilitate monitoring and analysis, it also features target filtering, face detection, and foreign object detection, and supports 4G network transmission and waking up from sleep mode.

Perimeter Protection
Automatically filters out false alarms caused by animals, rustling leaves, bright lights, etc. Enables system to act secondary recognition for the targets. Improves alarm accuracy.

Protection (–10% to +25%, 6 kV)
Designed with –10% to +25% input voltage tolerance, the camera is suitable for even the most unstable outdoor conditions. Its 6 kV lightning rating ensures protection against lightning for both the camera and its structure.

Siren and Light Active Deterrence
The camera supports the white light alarm and voice alarm when perimeter event occurs, to realize the deterrence and effective intervention. The camera is built in the alarm voice, and supports customized voice importing.

Smart H.265+ & Smart H.264+
With advanced scene-adaptive rate control algorithm, Dahua smart encoding technology realizes the higher encoding efficiency than H.265 and H.264, provides high-quality video, and reduces the cost of storage and transmission.

PFA Technology
PFA technology has introduced new methods of judgment that ensure the accuracy and predictability of the direction of subject distance adjustment. The result is a set of advanced focusing algorithms that ensure image clarity when zooming and that shorten focus time. This makes the camera highly advanced in its functions, substantially improving the quality of your experience.