Catalog Object Cloud
Equip

Equip USB-C 5 in 1 Multifunctional Adapter

Product code:
133483
Brand:
Equip
Product name:
USB-C 5 in 1 Multifunctional Adapter
GTIN (EAN/UPC):
4015867227589
Bullet Points Equip USB-C 5 in 1 Multifunctional Adapter:
  • 5-in-1 USB-C to HDMI/VGA/USB 3.0/AUX/USB-C PD multiport adapter
  • Supports HDMI resolution up to 4K*2K 30Hz
  • Supports VGA resolution up to 1080P 60Hz
  • Support VGA & HDMI simultaneously
  • USB-C charging port compliant with USB Power Delivery (PD) 3.0
  • technology
  • Power Delivery: 100W Max
  • Multi-platform support: Windows, Mac OS, Chrome OS
  • USB 3.0 SuperSpeed (5Gb/s)
  • Simple Plug and Play installation
  • Aluminum casing for heat dissipation
Long product name Equip USB-C 5 in 1 Multifunctional Adapter:
USB-C 5 in 1 Multifunctional Adapter
Equip USB-C 5 in 1 Multifunctional Adapter:
This equip 133483 5-in-1 USB-C adapter makes it possible to expand your device’s USB Type-C capacity with HDMI/VGA/USB 3.0/AUX/PD ports. The adapter offers a portable solution for connecting an HDMI and VGA display to your USB-C laptop or desktop computer. The multiport video adapter lets you mirror or extend content on two additional monitors simultaneously (1 x HDMI and 1 x VGA), creating a dual-screen workstation.