Salicru SPS 12F PDU C13/C14
Product code:
680CA000002
Brand:
Salicru
Product name:
SPS 12F PDU C13/C14
GTIN (EAN/UPC):
8436035929313
Bullet Points Salicru SPS 12F PDU C13/C14:
- 1U - 19” aluminium profiles
- Ease of installation and connection
- Multiple depth positions (6 positions)
- Multiple inclination positions (90º / 45º / 0º / -45º / -90º)
- Illuminated on/off switch
- Power supply at 250 V AC - 50/60 Hz
- Schuko, UK, IEC and combined sockets available
- On/off switch protective cover
- Other configurations available on request
- Vertical or horizontal installation
- Connection quality and maximum socket safety
Long product name Salicru SPS 12F PDU C13/C14:
Salicru SPS PDU - Power distribution unit with 12 socket IEC C13
Salicru SPS 12F PDU C13/C14:
Salicru’s power distribution units (SPS PDU) are designed to distribute power coming from an uninterruptible power supply (UPS), generator or the mains to multiple devices, such as network and server racks in data centres and computer rooms. SPS PDU models incorporate an on/off switch with illumination and protective cover to prevent unwanted actions. The multi-position system allows the installation of fixing brackets in multiple combinations, both in depth (6 positions) and in inclination (5 positions). The entire range is in 1U 19” format and offers horizontal or vertical rack installation options.