Catalog Object Cloud
Viewsonic

Viewsonic VX1654 portable TV/monitor Portable monitor Black 39.6 cm (15.6") LED 1920 x 1080 pixels

Product code:
VX1654
Brand:
Viewsonic
Product name:
VX1654
GTIN (EAN/UPC):
0766907029475, 766907029475
Bullet Points Viewsonic VX1654 portable TV/monitor Portable monitor Black 39.6 cm (15.6") LED 1920 x 1080 pixels:
  • Ultra-Portable Design
  • 144Hz Refresh Rate
  • AMD FreeSync™
  • Two-Way Power with USB-C
  • Built-in Stand
  • Versatile Connectivity
Warranty:
3-year Limited Warranty
Long product name Viewsonic VX1654 portable TV/monitor Portable monitor Black 39.6 cm (15.6") LED 1920 x 1080 pixels:
15.6" IPS Full HD (1920x1080), 250 cd/m2, 6 bit + FRC, 178º/178º, 2xUSB Type-C, 1x Mini HDMI, 1x 3.5mm
Viewsonic VX1654 portable TV/monitor Portable monitor Black 39.6 cm (15.6") LED 1920 x 1080 pixels:
Take portable gaming to the next level with the ViewSonic® VX1654 15.6" portable monitor. Featuring a stunning anti-glare Full HD display, powerful 144Hz refresh rate and AMD FreeSyncTM technology, the VX1654 portable monitor harnesses all the specs of a desktop setup for on-the-go gaming. Experience crisp graphics, tear-free visuals, and a responsive gameplay experience from just about anywhere. When you’re done playing, use the VX1654 portable monitor with your laptop or tablet to help double your screen space and turbocharge your productivity. USB-C connectivity means that users can connect their favorite consoles and enjoy video, audio, data, 60W of charging and two way power delivery with just a single cable. Users can connect even more of their favorite devices with a mini HDMI port. And with a weight of just 1.5 lbs. and a profile that’s slimmer than a deck of cards, this portable monitor slips easily into bags, briefcases or backpacks.

Ultra-Portable Design
Measuring a mere 0.7" thick and weighing approximately 1.5 lbs., this compact monitor can be easily packed and transported for upgraded gaming on-the-go.

144Hz Refresh Rate
With a swift 144Hz refresh rate, this monitor delivers smooth frame loading and awesome graphics no matter how quickly the in-game action unfolds.

AMD Freesync™
Leveraging VESA adaptive-sync connectivity, this monitor is equipped with AMD FreeSync™ technology that seamlessly synchronizes the frame rate output between your graphics card and monitor. This dynamic refresh rate effectively eliminates image tearing, stuttering, and jerkiness for smooth gameplay.

Two-Way Power With USB-C
Dual USB-C ports deliver data, audio, video and 60W of power over a single cable. What's more, these USB Type-C ports also deliver two-way power: a connected laptop can power the monitor, or the monitor can power a connected laptop via USB-C power bank or AC adapter and outlet.

Built-In Stand
A convenient built-in stand enables you to orient the screen in both portrait and landscape modes.

Versatile Connectivity
In addition to dual USB-C ports with charging, this monitor also features mini HDMI and a 3.5mm headphone jack for plug-and-play connectivity to a variety of multimedia devices.

Dual Integrated Speakers
Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.