Catalog Object Cloud
Motorola

Motorola Talkabout T92 H2O two-way radio 16 channels 446.00625 - 446.19375 MHz Black, Yellow

Product code:
A9P00811YWCMAG
Brand:
Motorola
Product name:
Talkabout T92 H2O
GTIN (EAN/UPC):
5031753006907, 5715328287211
Long product name Motorola Talkabout T92 H2O two-way radio 16 channels 446.00625 - 446.19375 MHz Black, Yellow:
PMR446, 500 mW, 16 Channels, 10 km max, LCD, NiMH, Twin Pack
Motorola Talkabout T92 H2O two-way radio 16 channels 446.00625 - 446.19375 MHz Black, Yellow:
Keeping You Connected On Your Wildest Adventures
Floating waterproof design, rugged construction and up to 10km range, the T92 H2O keeps you connected with family and friends. The integrated torch has bright white and red modes and will automatically activate on contact with water. Press the emergency alert button to activate a hands-free call and sound a loud warning tone on your radio to signal to others in your group that you need help. Supplied with rechargeable batteries, mains charger with 2 micro USB plugs, belt clips with built-in whistle and a hard carry case, the T92 H2O has everything you need to stay connected during your wildest adventures.

IP67 Waterproof
Count on the T92 H2O two-way waterproof radio to keep you connected whether on land or at sea. With its IP67 rating, the T92 H2O withstands constant submersion of up to 1m for 30 minutes and repels the heaviest rain.

Floats Face Up With Water-activated Flashlight for Easy Retrieval
Through meticulous engineering, the radio floats and is visible on the water surface. And with the water-activated flashlight, it's even easier to find.

Be Prepared for an Emergency
This radio includes an emergency alert feature, allowing you to enjoy your escape to the great outdoors with confidence that others can be informed of any dangers that may come your way. When the alert button is activated, the radio transmits an alert siren followed by transmission of spoken or incidental sounds. This allows you to send the signal to other radios and warn of impending danger.

You can also use the whistle belt clip to let others know that you need help. In addition, there’s a built-in LED flashlight for peace-of-mind during evening adventures, unexpected emergencies and power outages.

Advanced Built-in Flashlight with White and Red LEDs
Select the white LED setting on the built-in flashlight to light your way during evening activities, unexpected emergencies or power outages. If your adventure takes place when it's dark, for example, if you’re stargazing or hunting at night, and you need to view maps, charts or other papers, switch to the red LED setting. This will allow you to read what you need while preserving your night vision.

Power through Your Adventures
There are two ways to power your radio: use the included NiMH rechargeable batteries for up to 17 hours or use three AA batteries for up to 2 hours. The T92 H2O is supplied with a mains charger with 2 micro USB plugs allowing you to recharge two radios at once.

16 Channels Each with 121 Privacy Codes
With 16 channels and 121 privacy codes, totalling almost 2000 combinations, it’s easy to find an available channel.

Be Hands-free
With iVOX/VOX acting like a speakerphone and allowing hands-free communication, you can keep on moving without stopping to answer a call.

Customise Call Tones
Choose what your callers hear before you start speaking by selecting one of the 20 call tones.

Be Discreet
Use the vibrate alert feature where audible ring tones would be intrusive.

Quickly Find a Channel
Use the scanning feature to see which channels are currently in use.

Low Battery Alert
Low battery alert reminds you when batteries are running low.

Compatible with Any PMR446 Radio
T92 H2O is PMR446-compliant, so you can communicate with other Talkabout PMR446 radios or even with radios from other suppliers by being on the same channel and privacy code.

Keypad Lock
The keypad lock prevents your personalised settings from being inadvertently changed.