Catalog Object Cloud
Lindy

Lindy 5 Port HDMI 18G Switch

Product code:
38233
Brand:
Lindy
Product name:
5 Port HDMI 18G Switch
GTIN (EAN/UPC):
4002888382335
Bullet Points Lindy 5 Port HDMI 18G Switch:
  • Switches between 5 HDMI source devices when connected to a single display
  • Supports 18G resolutions up to 4K@60Hz, with additional support for HDR
  • Flexible control via push button, IR remote and auto-switching
  • Compact, minimalist design to ensure no distraction from the display or installation
Long product name Lindy 5 Port HDMI 18G Switch:
5 Port HDMI 18G Switch
Lindy 5 Port HDMI 18G Switch:
Switches between 5 HDMI source devices when connected to a single display
Supports 18G resolutions up to 4K@60Hz, with additional support for HDR
Flexible control via push button, IR remote and auto-switching
Compact, minimalist design to ensure no distraction from the display or installation
2 year warranty

HDMI switches are reliable solutions for controlling and switching multiple HDMI source devices and outputting to a single display.

The Lindy 5 Port HDMI 18G switch is a compact, high quality solution for effortlessly switching between 5 HDMI source devices when connected to a single display.

Supporting HDMI 18G signals, this switch allows for the transmission of detailed 4K Ultra HD resolutions, while additional support for HDR ensures video content features greater contrasts and a much wider colour gamut. The switch is perfect for a premium residential setup, eye-catching digital signage in retail settings or engaging presentations. HDCP 2.2 support ensures there are no compatability issues with a variety of 4K content from source devices including set top boxes, Blu-Ray players and 4K HDR media players.

This switch also provides efficient, simple switching options for the user, via an included IR remote or push buttons on the main unit. The switch can also identify the active HDMI source device and automatically switch to this option, providing a useful solution for when the unit is required to be out of sight.