Catalog Object Cloud
LogiLink

LogiLink CR0045 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver

Product code:
CR0045
Brand:
LogiLink
Product name:
CR0045
GTIN (EAN/UPC):
4052792053029
Bullet Points LogiLink CR0045 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
  • Expansion with 3 USB ports for your computer or laptop
  • 3x USB 3.0 type A, 1x USB 3.0 male cable
  • Built-in card reader for SD and microSD cards
  • Compliant to USB 3.0 / USB 2.0 / USB 1.1 specification
  • Max transfer rate up to 5 Gbps
  • Compatible with Mac OS / Windows / Linux
  • Plug & Play
  • Color: Silver
Long product name LogiLink CR0045 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
3x USB A 3.0, SD, microSD, 5 Gbps, 90 x 47 x 27 mm, 70 g
LogiLink CR0045 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
Product information "USB 3.0, 3-port hub, with card reader and aluminum casing" from LogiLink
This 3-port hub from LogiLink supports the modern USB 3.0 standard and allows you to connect up to 3 devices. Of course, you can also connect and use devices of older USB generations. But not only that, because of the built-in card reader, you can also access and transfer data from/to your SD or microSD card! This practical and noble-looking hub with its aluminum design is a real eye-catcher on each desk. Easy connection via Plug & Play. USB 3.0 transfer rates of up to 5 Gbps.