Catalog Object Cloud
Equip

Equip HDMI 2.0 Active Optical Cable, M/M, 30m

Product code:
119430
Brand:
Equip
Product name:
HDMI 2.0 Active Optical Cable, M/M, 30m
GTIN (EAN/UPC):
4015867222577, 4015867234020
Bullet Points Equip HDMI 2.0 Active Optical Cable, M/M, 30m:
  • HDMI Male to Male
  • HDMI 2.0 compatible
  • Supports HDMI Ethernet Channel (HEC)
  • Supports video resolutions up to 4K/60Hz
  • Bandwidth up to 18Gbps
  • Supports 3D display, HDCP2.2 and HDR
  • Zinc Alloy housing
Long product name Equip HDMI 2.0 Active Optical Cable, M/M, 30m:
2x HDMI 2.0, HEC, 4K/60Hz, 18Gbps, 3D, HDCP2.2, HDR, 30 m
Equip HDMI 2.0 Active Optical Cable, M/M, 30m:
The Equip 11943x series Active Optical Cable (AOC) is a cabling technology that accepts the same electrical inputs as a traditional copper cable but uses optical fibre between the connectors to extend HDMI signals with zero loss or latency. Our hybrid cable design consists of optical fibres and copper wires. The high-speed TMDS signals are transmitted through the optical multimode fibres, while the low frequency control signals are transmitted through the copper wires. The range of active optical leads give you up to 100m of distance without a drop of signal quality or the requirement of a separate power supply.