Catalog Object Cloud
Jabra

Jabra AudioCodes EHS Adapter

Product code:
14201-27
Brand:
Jabra
Product name:
AudioCodes EHS Adapter
GTIN (EAN/UPC):
5706991013344, 0706487012207, 706487012207
Long product name Jabra AudioCodes EHS Adapter:
AudioCodes EHS Adapter
Jabra AudioCodes EHS Adapter:
Electronic hook switch solution for AudioCodes IP phones - plug & play. The Jabra Link 14201-27 EHS Adapter enables remote Electronic Hook Switch (EHS) with Jabra wireless headsets and AudioCodes 300 and 400 HD IP Phones Series. This means that users can hear ring tones, answer and end calls, adjust the volume or even mute the call up to 150meters/ 450 feet away from their desks. Once installed, employees can control their call directly from their Jabra wireless headsets up to 450 ft. away from their desk.

Electronic hook switch solution for AudioCodes IP phones – plug&play

The Jabra Link 14201-27 EHS Adapter enables remote Electronic Hook Switch (EHS) with Jabra wireless headsets and AudioCodes 300 and 400 HD IP Phones Series. This means that users can hear ring tones, answer and end calls, adjust the volume or even mute the call up to 150meters/ 450 feet away from their desks.

Once installed, employees can control their call directly from their Jabra wireless headsets up to 450 ft. away from their desk.

Specifications:


Hear ring tone in the headset

Answer and end calls

Adjust the volume

Mute the microphone