Catalog Object Cloud
TP-Link

TP-Link Gigabit Single-Mode Media Converter

Product code:
MC210CS V1
Brand:
TP-Link
Product name:
Gigabit Single-Mode Media Converter
GTIN (EAN/UPC):
0845973030445, 845973030445, 6935364030445, 6935364081348
Bullet Points TP-Link Gigabit Single-Mode Media Converter:
  • Wired
  • 1000 Mbit/s 15000 m 1310 nm
  • Ethernet LAN (RJ-45) ports: 1
  • Single-mode Fiber ports quantity: 1 SC
  • Black
Warranty:
3 year limited warranty
Long product name TP-Link Gigabit Single-Mode Media Converter:
MC210CS 1x 1000M SC, 1x 1000M RJ45, IEEE 802.3ab & IEEE 802.3z
TP-Link Gigabit Single-Mode Media Converter:
- Complies with IEEE 802.3ab and IEEE 802.3z
- Provides switch configuration of Force /Auto transfer mode for FX port.
- Extends fiber distance up to 15km

The MC210CS is a media converter designed to convert 1000BASE-LX/LH fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-LX/LH standards, the MC210CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC210CS supports shortwave (SX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data.

Other features of this module include the ability to be used as a stand alone device (no chassis required) or with TP-LINK’s 19’ system chassis, Auto MDI/MDI-X for TX port, and front panel status LEDs. The MC210CS will transmit at extended fiber optic distances utilizing single-mode fiber up to 15 kilometers.